The BLC150J701B4A is a board-mount polypropylene DC link capacitor designed for high-ripple-current applications in medium-power inverters for wind, solar, and UPS systems. It has a capacitance of 15 µF with a tolerance of ±5%, a rated DC voltage of 700 V, and operates from -45 °C to 85 °C. The capacitor is housed in a box case (code A) measuring 20 mm in height, 40 mm in width, and 41.5 mm in length, with a terminal pitch of 37.5 mm and a lead diameter of 1.2 mm. It features a maximum RMS ripple current of 21 A at 25 °C and 10 kHz, an ESR of 5.2 mΩ, and an insulation resistance of at least 30,000 MΩ×µF. The case and resin materials comply with UL94V-0, and the part meets IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Box
Polypropylene Board Mount DC Link Capacitors 15µF 700V
15µF Film Capacitor 230V 700V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLC series uses the most advanced metallized _ lm technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for medium power wind, solar, fuel cells, UPS systems and more.
CAP FILM 15UF 5% 700VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLC150J701B4A | 2002-BLC150J701B4A | 338-3393-ND | BLC150J701B4A | BLC150J701B4A |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |