The BLH226K701B094 is a DC link capacitor for harsh environments, rated for 700 Vdc with a capacitance of 22 µF and a tolerance of ±10%. It features a plastic UL94V-0 case, tin-plated copper terminals, and complies with AEC-Q200 standards. The part has a maximum rms current of 14 A at 70 °C, an ESR of 6.5 mΩ at 10 kHz, and a thermal resistance of 9.3 °C/W. Its dimensions are 42.5 mm in length, 44 mm in height, 24 mm in thickness, and 10.2 mm lead spacing. It supports a 1500-hour test at 85 °C and 85% relative humidity under rated voltage and has a rated life of 100,000 hours at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
22µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 22µF 700V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH226K701B094 | 338-BLH226K701B094-ND | 2002-BLH226K701B094 | BLH226K701B094 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |