The BLH147K601C154 is a DC link capacitor for harsh environments, rated for 600 Vdc with a capacitance of 140 µF, ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and is AEC-Q200 qualified. The part measures 70 mm in length, 35 mm in height, and 52.5 mm in pitch, with a maximum ripple current of 2800 A at 10 kHz. It operates from -40 °C to 105 °C and has a life expectancy of 100,000 hours at a 70 °C hot spot under rated voltage. The capacitor meets IEC 61071 standards and is rated for 1500 hours at 85 °C / 85% RH with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 140µF 600V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
140µF Film Capacitor 600V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH147K601C154 | 2002-BLH147K601C154 | BLH147K601C154 | 338-BLH147K601C154-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 140 microF | 140 microF | 140 microF |