Richardson RFPD Datasheets for Voltage Reference Chips
Voltage references are electronic circuits that produce a constant output voltage (reference) that is used to compare other voltages in a system.
Voltage Reference Chips: Learn more
| Product Name | Notes |
|---|---|
| 1.0 V Precision Low Noise Shunt Voltage Reference | |
| 1.2 V Micropower, Precision Shunt Voltage Reference | |
| 2.048 V and 2.5 V Bandgap Voltage References | |
| 2.5 V/3.0 V Ultrahigh Precision Bandgap Voltage Reference | |
| 2.5V Micropower, Low Noise Precision Voltage Reference with Shutdown | |
| 2.5V Micropower, Precisions Series Mode Voltage References | |
| 5.0 V Micropower, Low Noise Precision Voltage Reference with Shutdown | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The ADR01 is a precision 10.0 V band gap voltage references featuring high accuracy, high stability, and low power consumption. The parts are housed in tiny, 5-lead SC70 and TSOT... | |
| The ADR02 is a precision 5.0 V band gap voltage references featuring high accuracy, high stability, and low power consumption. The parts are housed in tiny, 5-lead SC70 and TSOT... | |
| The ADR03 is a precision 2.5 V band gap voltage references featuring high accuracy, high stability, and low power consumption. The parts are housed in tiny, 5-lead SC70 and TSOT... | |
| The ADR06 is a precision 3.0 V band gap voltage references featuring high accuracy, high stability, and low power consumption. The parts are housed in tiny, 5-lead SC70 and TSOT... | |
| The ADR4520/ADR4525/ADR4 530/ADR4533/ADR4540/ ADR4550 devices are high precision, low power, low noise voltage references featuring ±0.02% maximum initial error, excellent temperature stability, and low output noise. This family of voltage... | |
| The ADR4520/ADR4525/ADR4 530/ADR4533/ADR4540/ ADR4550 devices are high precision, low power, low noise voltage references featuring ±0.02% maximum initial error, excellent temperature stability, and low output noise. This family of voltage... | |
| Ultracompact, Precision 2.5 V Voltage Reference |
| Next >> |