Richardson RFPD Datasheets for Heavy Duty Rectangular Connectors
Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more
| Product Name | Notes |
|---|---|
| .025 [0.64] Centerline Matched Impedance Connector (MICTOR) | |
| .050 x .100 AMPMODU System 50 | |
| .050"" AMPMODU 50/50 Grid Receptacle | |
| .050, .075, .100 Box Connectors | |
| .100 AMPMODU Headers, Housings & Contacts | |
| .100"" AMPMODU Receptacles | |
| .163"" Centerline, 600 V, 9.5 A max. Housing | |
| .200"" Centerline, 250 V, 13 A max. Housing | |
| .4mm, .5mm, .6mm, .8mm, Fine Pitch, Surface Mount, Stacking Bd-to-Bd Connectors | |
| 0.025 Series and Hybrid Connectors and Contacts | |
| 0.8mm AMPMODU Micro Interconnect | |
| 1.27 [.050] Series I, HD, FH and J Connectors | |
| 2.16 [.085] IDC Connectors | |
| 2mm Centerline Multi-Directional Interconnection System | |
| 5mm (.197"") Centerline, 600 V, 14 A max. (Metrimate) Housing | |
| AMP-HDI (Four Beam) & TBC (Twin Beam) Connectors | |
| Arinc 404 Kit, MME2P106P36C7P-0004 (204) with EMI Fingers | |
| Commercial MATE-N-LOK Housing | |
| Crimp Termination | |
| DDR 2 SMT ASS'Y 240P (WITH BOSS) | |
| DVI Receptacles | |
| Eurocard Type C | |
| FPC (Flexible Printed Circuit) Connectors | |
| M-ZIF Wire-to-Board Connectors | |
| Memory Sockets | |
| MIC (Multiple Interlock Connectors) | |
| Micro-Match Board-Board & Ribbon-Board Connectors | |
| Micro-Power & Power Quadlok System | |
| Mini Crown Edge High Current Connectors | |
| MTA, CST-100 II, MT-6 and SL Connectors and Headers | |
| Nanominiature DUALOBE® (Shrouded) Connectors & Jumper Assemblies | |
| Pluggable Connectors, Cages, Transceivers & Accessories | |
| Post Shunts | |
| Power Tap | |
| Receptacles, Plugs and Loopback Assembly | |
| Ribbon Cable Connectors (AMP-Latch) | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Superseal 1.5 Series | |
| Universal MATE-N-LOK Housing | |
| Universal MATE-N-LOK® Connector Housing | |
| Z-Pack 2mm HM Type C 55 Pos. Right Angle Male Connector Assembly | |
| Z-Pack/A_F-Header Kit Preshielded |