BLH906K601C114 is a DC link capacitor for harsh environments, rated for 600 Vdc and 90 µF, with a maximum rms current of 24 A at 70°C hot spot. It features a plastic UL94V-0 case, tin-plated copper terminals, and meets AEC-Q200 automotive qualification standards. The capacitor operates from -40°C to 105°C and has a life expectancy of 100,000 hours at 70°C. Dimensions are 57.5 mm in length, 55 mm in width, 45 mm in height, with a terminal pitch of 20.3 mm. It is rated for 1500 hours at 85°C and 85% relative humidity with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
90µF Film Capacitor 600V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 90µF 600V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH906K601C114 | BLH906K601C114 | 338-BLH906K601C114-ND | 2002-BLH906K601C114 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 90 microF | 90 microF | 90 microF |