The BLH506K901C084 is a DC link capacitor designed for harsh environments, rated for 900 Vdc with a capacitance of 50 µF and a maximum rms current of 18 A at 10 kHz. It features a plastic UL94V-0 case with tin-plated copper terminals, operates from -40 °C to 105 °C, and meets AEC-Q200 qualification standards. The capacitor has an ESR of 3.6 mΩ at 10 kHz, an ESL of 35 nH, and a thermal resistance of 8.6 °C/W at 70 °C hot spot. Dimensions are 57.5 mm length, 50 mm height, 35 mm thickness, and 20.3 mm lead pitch. It supports self-healing and low loss, with a THB rating of 1500 hours at 85 °C and 85% relative humidity under rated voltage. The part is UL recognized with E128034 and complies with IEC 61071.
Power Film Dc Applications / Dc Link Capacitors / Box
50µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 50µF 900V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH506K901C084 | 338-BLH506K901C084-ND | 2002-BLH506K901C084 | BLH506K901C084 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 50 microF | 50 microF | 50 microF |