The BLH106K102B084 is a DC link capacitor designed for harsh environments, rated for 1000 Vdc with a capacitance of 10 µF and a capacitance tolerance of ±10%. It features a case size of 42.5 mm × 40 mm × 20 mm with a lead spacing of 37.5 mm and a terminal diameter of 1.2 mm. The capacitor supports a maximum RMS current of 9.5 A at 10 kHz, has an ESR of 11.5 mΩ at 10 kHz, and a thermal resistance of 9.6 °C/W at 70 °C. It meets AEC-Q200 qualification standards, operates from -40 °C to 105 °C, and is rated for 1500 hours at 85 °C/85% RH under rated voltage. The case and resin materials are UL94V-0 rated. Construction is self-healing with low loss and an expected life of 100,000 hours at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
10µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 10µF 1000V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH106K102B084 | 338-BLH106K102B084-ND | 2002-BLH106K102B084 | BLH106K102B084 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |