Richardson RFPD Datasheets for PIN Diodes
PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode at RF and microwave frequencies.
PIN Diodes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| DSG9500-000: Planar Beam Lead PIN Diode | |
| Dual Diode - Common Anode Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered... | |
| Dual Diode - Common Cathode Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered... | |
| Dual Diode - Reverse Series Pair (Reverse Tee) Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These... | |
| Dual Diode - Series Pair (Tee) Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are... | |
| KILOVOLT™ PIN diode series utilize modern semiconductor and packaging technology that assures low loss, low distortion, and reliable performance in multi-kilowatt switch applications at frequencies as low as 1 MHz. | |
| M/A-COM Technology Solutions KILOVOLT™ PIN diode series utilize modern semiconductor and packaging technology that assures low loss, low distortion, and reliable performance in multi-kilowatt switch applications at frequencies as low... | |
| M/A-COM Technology Solutions MADP-000907-14020 is a solderable, flip-chip Aluminum Gallium Arsenide (AlGaAs) PIN diode. It is fabricated with MOCVD grown epitaxy using a process and design that optimizes device to... | |
| M/A-COM Technology Solutions MELF PIN diode series are designed for usage in switch and attenuator applications requiring high power handling and low distortion. The MELF PIN diodes incorporate a fully... | |
| MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered with standard Sn/Pb plating, as well... | |
| MACOM's MA4P7455-1225T is a wideband, lower insertion loss, high IP3, Quad PIN Diode ? Attenuator in a low-cost, surface mount SOT-25 package. Four PIN Diodes in one package reduce design... | |
| MACOM's MADP-007167-12250T RoHs equivalent product is a wideband, moderate insertion loss, high IP3, PIN Diode ? Quad Attenuator in a low-cost, surface mount SOT-25 package. Four PIN Diodes in one... | |
| Mesa Beam Lead PIN Diode | |
| PIN Diode Limiter. The MADL-011023 is a PIN diode limiter assembled in a lead-free 1.5 x 1.2 mm 6-lead TDFN plastic package. This PIN diode limiter provides exceptional low and... | |
| PIN-Schottky Anti-Parallel Diode Limiter. The MADL-011021 is a lead-free 1.5 x 1.2 mm TDFN surface mount plastic packaged that provides both low and high signal frequency operation from 10 MHz... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Silicon Limiter Diodes, Packaged and Bondable Chips | |
| Silicon PIN Diode Chips | |
| Single Diode Configuration: A comprehensive line of low capacitance, planar and mesa, silicon PIN diode chips which use ceramic glass and silicon nitride passivation technology. The Silicon PIN series of... | |
| Single Diode Configuration: Gallium Arsenide PIN diodes offer improved performance characteristics over silicon in many microwave semiconductor applications These benefits result from the intrinsic semiconductor properties of GaAs. Its inherent... | |
| Single Diode Configuration: HIPAX PIN diode series is designed for usage in switch and attenuator applications requiring high power handling and low distortion. HIPAX PIN diodes incorporate a fully passivated... | |
| Single Diode Configuration: Kilovolt PIN diodes utilize modern semiconductor and packaging technology that assures low loss, low distortion, and reliable performance in multi-kilowatt switch applications at frequencies as low as... | |
| Single Diode Configuration: MA4AGBLP912 is an Aluminum-Gallium- Arsenide anode enhanced, beam lead PIN diode. AlGaAs anodes, which utilize MACOM's patent pending hetero-junction technology, produce less diode On resistance than conventional... | |
| Single Diode Configuration: MA4AGP907 and MA4AGFCP910 are Aluminum Gallium Arsenide (AlGaAs) flip-chip PIN diodes. These devices are fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity... | |
| Single Diode Configuration: MA4FCP Series consists of Silicon Flip Chip PIN diodes fabricated with MACOM's patented HMIC process. This diode is fabricated on epitaxial wafers using a process designed for... | |
| Single Diode Configuration: MA4FCP200 series is a silicon flip chip PIN diode fabricated with MACOM's patented HMICO process. This diode is fabricated on epitaxial wafers using a process designed for... | |
| Single Diode Configuration: MA4GP907 is a Gallium Arsenide Flip-Chip PIN diode. These devices are fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity and extremely low... | |
| Single Diode Configuration: MACOM offers a comprehensive line of low capacitance, planar and mesa, silicon PIN diode chips which use ceramic glass and silicon nitride passivation technology. The Silicon PIN... | |
| Single Diode Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered with standard Sn/Pb... | |
| Single Diode Configuration: MACOM produces a series of silicon PIN limiter diodes with small and medium I-region lengths which are specifically designed for high signal applications. The devices are designed... | |
| Single Diode Configuration: MACOM’s MA4FCP Series consists of Silicon Flip Chip PIN diodes fabricated with MACOM’s patented HMIC process. This diode is fabricated on epitaxial wafers using a process designed... | |
| Single Diode Configuration: MACOM's Broad line of packaged PIN diodes encompasses a comprehensive range of electrical characteristics and package outlines. This diverse union of semiconductor technology and chip packaging gives... | |
| Single Diode Configuration: MACOM's MA4AGP907 and MA4AGFCP910 are Aluminum Gallium Arsenide (AlGaAs) flip-chip PIN diode. The device is fabricated on OMCVD epitaxial wafers using a process designed for high device... | |
| Single Diode Configuration: MACOM's series of low and medium power glass PIN diodes are specifically designed for use in switches, duplexers, electrically tuned digital filters AGC attenuators, TR switches and... | |
| Single Diode Configuration: Silicon PIN diode, surface mount plastic package for use as a switch where low loss and high isolation is required. These diodes are offered as an RoHS... | |
| Single Diode Configuration: The MA44781 is a silicon PIN diodes in surface mount packages. There are two sets of two PIN diode pairs constructed in opposing configurations. The package is... | |
| Single Diode Configuration: The MA4P7441F-1091T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to... | |
| Single Diode Configuration: The MA4P7446F-1091T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to... | |
| Single Diode Configuration: The MA4P7452F-1072T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to... | |
| Single Diode Configuration: The MA4P7461F-1072T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to... | |
| Single Diode Configuration: The MA4P7464F-1072T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to... | |
| Single Diode Configuration: The MA4P7470F-1072T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to... | |
| Single Diode Configuration: This device is a Silicon-Glass Beam-Lead PIN diode fabricated with MACOM's patented HMIC™ process. This device features one silicon pedestal embedded in a low loss, low dispersion... | |
| Single Diode Configuration: This device is a silicon-glass PIN diode chip fabricated with MACOM's patented HMIC process. This device features two silicon pedestals embedded in a low loss glass. The... | |
| Single Diode Configuration: This device is a silicon-glass PIN diode chip fabricated with MACOM's patented HMIC™ process. This device features two silicon pedestals embedded in a low loss glass. The... | |
| Single Diode Configuration: This device is a Silicon-Glass PIN diode chip fabricated with MACOM's patented HMIC™ process. This device features two silicon pedestals embedded in a low loss, low dispersion... | |
| Single Diode Configuration: This series of M/ACOM semiconductor products is hermetically sealed strip-line package PIN diode designed to drop into a 50 ohm strip-line circuit without external matching. The MA47200... | |
| Surface Mount Limiter Diode | |
| The axial leaded glass PIN diode series of low and medium power are specifically designed for use in switches, duplexers, electrically tuned digital filters AGC attenuators, TR switches and RF... | |
| The first is attenuators where current consumption is the most important design consideration. The second application for this series of diodes is in switches where low capacitance is the driving... | |
| The GC4700 series diodes are specially processed PIN diodes designed for use in passive or active limiters at frequencies through Ku band. Thirteen categories of devices are offered for flexibility... | |
| The high power PIN diode series is available in surface mount stud and insulated stud packages. These PIN diode chips utilize high resistivity material and an intrinsic float zone process... | |
| The HSMP-489x series products feature ultra low parasitic inductance. These products are specifically designed for use at frequencies which are much higher than the upper limit for conventional PIN diodes. | |
| The MADP-000235-10720T is a surface mount PIN diode in a non-magnetic Metal Electrode Leadless Faced (MELF) package. The MADP-000235-10720T is manufactured using M/A-COM Technology Solutions time proven HIPAX technology. The... | |
| The MADP-009989 diode was designed to protect MRI receivers from high RF energy fields including long RF pulses and RF spike pulses present in most MRI machines. This diode acts... | |
| The MADP-011027 is a lead-free 1.5 x 1.2 mm DFN surface mount plastic packaged that provides both low and high signal frequency operation from 50 MHz to 12 GHz. The... | |
| The MADP-011028 is a lead-free 1.5 x 1.2 mm DFN surface mount plastic packaged that provides both low and high signal frequency operation from 50 MHz to 12 GHz. The... | |
| The MADP-011029 is a lead-free 1.5 x 1.2 mm DFNsurface mount plastic packaged that provides bothlow and high signal frequency operation from50 MHz to 12 GHz. The higher breakdown voltageand... | |
| The MADP-011048 acts as a passive switch using silicon PIN diodes in a non-magnetic surface mount package. There are two sets of diode pairs constructed in an anti-parallel configuration that... | |
| The MADP-011104 is a high-power PIN diode assembled in a lead-free 3 mm 12-lead QFN plastic package. This shunt device provides exceptional switch or attenuator performance from 50 MHz to... | |
| The MLP71xx Series limiter diodes are specially processed PIN diodes with thin intrinsic regions designed for use in passive or active limiters from 100 MHz to beyond 20 GHz. The... | |
| This device is a silicon, glass PIN diode surmount chip fabricated with MACOM’s patented HMICTM process. This device features two silicon pedestals embedded in a low loss, low dispersion glass. | |
| This device is a silicon, glass PIN diode surmount chip fabricated with MACOM's patented HMIC™ process. This device features two silicon pedestals embedded in a low loss, low dispersion glass. | |
| This device is a Silicon-Glass PIN diode chip fabricated with MACOM's patented HMIC™ process. This device features two silicon pedestals embedded in a low loss, low dispersion glass. The diode... | |
| With high isolation, low loss, and low distortion characteristics, this Microsemi Power PIN diode is perfect for the high power switching applications where size and power handling capability are critical. |
| Next >> |