The BLH456K801C064 is a DC link capacitor rated for 800 Vdc, with a capacitance of 45 µF, designed for harsh environments and qualified to AEC-Q200 standards. It features a plastic UL94V-0 case, tin-plated copper terminals, and operates over a temperature range of -40 °C to 105 °C. The capacitor has a maximum rms current of 15.5 A at 10 kHz, an ESR of 5.5 mΩ, and dimensions of 57.5 mm in length, 45 mm in height, 30 mm in thickness, with a terminal pitch of 52.5 mm. It meets IEC 61071 and is rated for 1500 hours at 85 °C / 85% RH under rated voltage. Life expectancy is 100,000 hours at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
45µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 45µF 800V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH456K801C064 | 338-BLH456K801C064-ND | BLH456K801C064 | 2002-BLH456K801C064 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 45 microF | 45 microF | 45 microF |