BLH106K122B104 is a 10 µF, 1200 Vdc DC link capacitor for harsh environments, featuring a plastic UL94V-0 case, tin-plated copper terminals, and a 2-lead configuration with dimensions of 42.5 mm length, 45 mm height, 30 mm thickness, and 20.3 mm lead spacing. It supports a maximum RMS current of 12 A at 70 °C, with an ESR of 8 kΩ at 10 kHz and a thermal resistance of 8.7 °C/W. The part is qualified to AEC-Q200 and rated for 1500 hours at 85 °C / 85% RH with rated voltage applied. It operates from -40 °C to 105 °C and has an expected life of 100,000 hours at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 10µF 1200V
10µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH106K122B104 | BLH106K122B104 | 2002-BLH106K122B104 | 338-BLH106K122B104-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |