BLH805K112B054 is a DC link capacitor for harsh environments, rated for 1100 Vdc with a capacitance of 8 µF, designed for high ripple current and self-healing performance. It features a plastic UL94V-0 case, tin-plated copper terminals, and complies with AEC-Q200 standards. The part has a maximum operating temperature of 105 °C, with voltage derating above 85 °C, and is rated for 1500 hours at 85 °C and 85% relative humidity under rated voltage. Dimensions are 42.5 mm in length, 37 mm in height, 22 mm in thickness, and 37.5 mm in terminal pitch, with a 10.2 mm lead spacing and 1.2 mm lead diameter. It supports a peak current of 320 A at 10 kHz and has a thermal resistance of 5.1 °C/W at 70 °C.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 8µF 1100V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
8µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH805K112B054 | 2002-BLH805K112B054 | BLH805K112B054 | 338-BLH805K112B054-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 8 microF | 8 microF | 8 microF |