The BLH306K701B104 is a DC link capacitor rated for 700 Vdc, with a capacitance of 30 µF and a maximum RMS current of 16 A at 70 °C. It features a plastic UL94V-0 case, tin-plated copper terminals, and is AEC-Q200 qualified for automotive harsh environments. The capacitor supports an operating temperature range of -40 °C to 105 °C and meets a 1500-hour THB test at 85 °C/85% RH under rated voltage. Physical dimensions are 42.5 mm in length, 45 mm in height, 30 mm in thickness, with a 20.3 mm lead pitch and 37.5 mm terminal spacing. It has a thermal resistance of 8.7 °C/W and an insulation resistance exceeding 30,000 MΩ·µF at 100 Vdc.
Power Film Dc Applications / Dc Link Capacitors / Box
30µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 30µF 700V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH306K701B104 | 338-BLH306K701B104-ND | BLH306K701B104 | 2002-BLH306K701B104 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 30 microF | 30 microF | 30 microF |