The BLH606K102C144 is a DC link capacitor for harsh environments, AEC-Q200 qualified, rated at 1000 Vdc and 60 µF. It operates from -40 °C to 105 °C with a thermal resistance of 5.2 °C/W and supports a maximum rms current of 22 A at 10 kHz. The case measures 57.5 mm × 65 mm × 45 mm with a terminal pitch of 20.3 mm and lead diameter of 1.2 mm. It meets THB requirements of 85 °C / 85% RH for 1500 hours at rated voltage. Insulation resistance is ≥30,000 MΩ×µF at 100 Vdc. The body uses UL94V-0 plastic case and dry resin with tin-plated copper terminals. Life expectancy is 100,000 hours at 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 60µF 1000V
60µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH606K102C144 | BLH606K102C144 | 2002-BLH606K102C144 | 338-BLH606K102C144-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 60 microF | 60 microF | 60 microF |