Richardson RFPD Datasheets for Hall Effect Position Sensors
Hall effect position sensors are non-contact devices that convert energy from a magnetic field into an electrical signal. They use the Hall effect, a voltage caused by current-flow in the presence of a magnetic field.
Hall Effect Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| KMT32B Magnetic Angle Sensor The KMT32B is a magnetic field sensor based on theanisotropic magneto resistance effect, i.e. it is sensing themagnetic field direction independently on the magnetic fieldstrength for... | |
| KMT37 Magnetic Angle Sensor The KMT37 is a magnetic field sensor based on the anisotropicmagneto resistance effect, i.e. it is sensing the magnetic fielddirection independently on the magnetic field strength... | |
| KMXP SERIES. KMXP1002 1MM PITCH VERTICAL Anisotropic Magneto-Resistive (AMR) Linear Position Sensors Position sensors play an increasingly important role in manyindustrial, robotic and medical applications. Advancedapplications in harsh environments need... | |
| KMXP SERIES. KMXP2002 2MM PITCH VERTICAL Anisotropic Magneto-Resistive (AMR) Linear Position Sensors Position sensors play an increasingly important role in manyindustrial, robotic and medical applications. Advancedapplications in harsh environments need... | |
| KMXP SERIES. KMXP5002 5MM PITCH VERTICAL Anisotropic Magneto-Resistive (AMR) Linear Position Sensors Position sensors play an increasingly important role in manyindustrial, robotic and medical applications. Advancedapplications in harsh environments need... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... |