The BLH656K102C144-1 is a DC link capacitor for harsh environments, part of the AEC-Q200 qualified BLH series. It has a rated voltage of 1000 Vdc, capacitance of 65 µF, and operates within a temperature range of -40 °C to 105 °C. The capacitor features a maximum RMS current of 26.5 A at 10 kHz, an ESR of 1.8 mΩ, and an ESL of 30 nH. Dimensions are 57.5 mm in length, 65 mm in height, 45 mm in thickness, with 20.3 mm lead spacing and 1.2 mm lead diameter. It has a rated lifetime of 100,000 hours at a 70 °C hot spot, and meets the THB test of 85 °C/85% RH for 1500 hours at rated voltage. The case is made of UL94V-0 plastic with tin-plated copper terminals. Inner lead configuration is 2 leads, and it supports dv/dt up to 20 V/µs.
Power Film Dc Applications / Dc Link Capacitors / Box
FILM CAPACITORS 1KVDC 65UF
DC Link Capacitors for Harsh Environments 65µF 1000V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH656K102C144-1 | 338-BLH656K102C144-1-ND | 2002-BLH656K102C144-1 | BLH656K102C144-1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrostatic Capacitors | Paper | |||
| Capacitance Range | 65 microF | 65 microF | 65 microF |