The ATB686M025 is an aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 68 µF, a maximum impedance of 0.34 Ω at 100 kHz and +20°C, and a rated ripple current of 280 mA RMS at 100 kHz and +105°C. It has a diameter of 6.3 mm and a height of 7.7 mm, and operates within a temperature range of -55°C to +105°C. The capacitor meets a capacitance tolerance of +20% at 120 Hz and 20°C, and has a load life of 5000 hours at 105°C with rated voltage. Dissipation factor is not more than 0.14, and leakage current is ≤ 0.01CV or 3 µA, whichever is greater. The package is axial leaded with dimensions D×L specified as 6.3×7.7 mm.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB686M025 | ATB686M025 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |