The BLH256K901B104 is a DC link capacitor designed for harsh environments, with a capacitance of 25 µF, a rated voltage of 900 Vdc, and a maximum rms current of 17 A at 10 kHz. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The device has a thermal resistance of 6.3 °C/W at 70°C, an ESL of 30 nH, and dimensions of 42.5 mm in length, 45 mm in height, 30 mm in thickness, and 20.3 mm lead pitch. It operates from -40 °C to 105 °C with voltage derating above 85 °C and supports 1500 hours of testing at 85 °C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
25µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 25µF 900V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH256K901B104 | BLH256K901B104 | 338-BLH256K901B104-ND | 2002-BLH256K901B104 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 25 microF | 25 microF | 25 microF |