Richardson RFPD Datasheets for RF Amplifiers

RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more

Page: 1 2 3 4 5
Product Name Notes
1 MHz to 2.7 GHz RF Gain Block
10 MHz to 3 GHz VGA with 60dB Gain Control Range
18-30GHz Low Noise Amplifier. GaAs Monolithic Microwave IC in SMD leadless package. The CHA2069-QDG is a three-stage self-biased wide band monolithic low noise amplifier. Typical applications range from telecommunication (point...
1800 MHz to 2700 MHz 1 W RF Driver Amplifier. The ADL5606 is a broadband, two-stage, 1 W RF driver amplifier that operates over a frequency range of 1800 MHz...
2-18 GHZ Low Noise Amplifier. GaAs Monolithic Microwave IC. UMS develops a 2-18GHz wide band low noise amplifier. The wide frequency band associated to a 2dB low noise figure makes...
2-22 GHz LNA with AGC. The CHA3024-99F is a distributed Low Noise Amplifier with Adjustable Gain Control (AGC) which operates between 2 and 22 GHz. It is designed for a...
2-22 GHz LNA with AGC. The CHA3024-QGG is a distributed Low Noise Amplifier with Adjustable Gain Control (AGC) that operates between 2 and 22 GHz. It is designed for a...
20 MHz to 1.0 GHz IF Gain Block. The ADL5535 is a 16 dB linear amplifier that operates at frequencies up to 1 GHz. The device can be used in...
20 MHz to 500 MHz Dual IF Amplifier. The ADL5534 contains two broadband, fixed-gain, linear amplifiers and operates at frequencies up to 500 MHz. The device can be used in...
20 MHz to 500 MHz IF Gain Block. The ADL5531 is a broadband, fixed-gain, linear amplifier that operates at frequencies up to 500 MHz. The device can be used in...
400 MHz to 4000 MHz Low Noise Amplifier. The ADL5521 is a high performance GaAs pHEMT low noise amplifier. It provides high gain and low noise figure for single-downconversio n...
400 MHz to 4000 MHz Low Noise Amplifier. The ADL5523 is a high performance GaAs pHEMT low noise amplifier. It provides high gain and low noise figure for single-downconversio n...
5.8-17 GHz Low Noise Amplifier. GaAs Monolithic Microwave IC in SMD leadless package. The CHA3656-QAG is a two-stage self-biased wide band monolithic low noise amplifier. The circuit is manufactured with...
6-18GHz Amplifier; GaAs Monolithic Microwave IC. The CHA3511 is composed of a Single Pole Single Through (SPST) switch followed by a double stage traveling wave amplifier. It is designed for...
7-11 GHz Low Noise Amplifier GaAs Monolithic Microwave IC. The CHA1010-99F is a monolithic two-stage wide-band low noise amplifier. It is designed for a wide range of applications, from professional...
700 MHz to 1000 MHz 1 W RF Driver Amplifier. The ADL5605 is a broadband, two-stage, 1 W RF driver amplifier that operates over a frequency range of 700 MHz...
700 MHz to 2700 MHz 1 W RF Driver Amplifier. The ADL5604 is a very broadband RF driver amplifier that operates over the wide frequency range of 700 MHz to...
80-105 GHz Balanced Low Noise Amplifier. GaAs Monolithic Microwave IC. UMS develops a balanced, four-stage, low noise monolithic amplifier which operates between 80 and 105GHz. This broadband amplifier delivers 16dB...
Airfast Power Amplifier Module The A5M20TG042 is a Doherty power amplifier module designed for wireless infrastructure applications that demand high performance in the smallest footprint. Ideal for applications in massive...
A packaged monolithic 34-44GHz low noise amplifier delivering 24dB linear gain associated with 3dB of noise figure, featuring up to 13dBm output power at P-1dB gain compression. Moreover it is...
ALM-1222 is a very low noise, high linearity balanced amplifier module operating in the 1.8 to 2.2GHz frequency range. The exceptional noise and linearity performances are achieved through the use...
AM-119 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier is...
AM-123 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier is...
AM-145 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier is...
AM-146 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes current in a high intercept amplifier. This amplifier is packaged in a...
GaAs Monolithic Microwave IC in SMD leadless package. The CHA3664-QAG is a two-stage self-biased general purpose monolithic medium power amplifier. The circuit is manufactured with a power pHEMT process: 0.25µm...
MACOM’s AM42-0046 is a three stage MMIC power amplifier in a lead-free, bolt down ceramic package, allowing easy assembly. The AM42- 0046 employs a fully matched chip with internally decoupled...
MACOM's AM-131 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier...
MACOM's AM-143 is a coupler feedback amplifier with low noise figure and high intercept points for the low bias current. The use of coupler feedback minimizes noise figure and current...
MACOM's AM-147 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier...
MACOM's AM-153 is a coupler feedback amplifier with low noise figure. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier is packaged...
MACOM's AM-155 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier...
MACOM's AM-160 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier...
MACOM's AM-162 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier...
MACOM's AM-176 is a feedback amplifier with high intercept and compression points. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise should...
MACOM's AM-182 is a high gain feedback amplifier with high intercept and compression points. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal...
MACOM's AM-183 is a feedback amplifier with high intercept and compression points. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise should...
MACOM's AM-184 is a feedback amplifier with high intercept and compression points. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise should...
Microwave amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage PHEMT feedback amplifier design displays impressive performance characteristics...
Microwave amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This two stage GaAs FET feedback amplifier design displays impressive performance...
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance...
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance...
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This feedback amplifier design uses 2 GaAs FET transistors In parallel,...
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This push-pull cascade design offers the benefits of low noise figure...
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance...
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance...
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance...
RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Second generation mMIMO Power Amplifier Module (PAM) with increased power and efficiency over previous generations. The compact, surface mount device is footprint compatible with the other PAM's, enabling the designer...
The A18-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays...
The A2I09VD030N wideband integrated circuit is designed with on-chip matching that makes it usable from 575 to 960 MHz. This multi-stage structure is rated for 48 to 55 V operation...
The A2I09VD050N wideband integrated circuit is designed with on-chip matching that makes it usable from 575 to 960 MHz. This multi-stage structure is rated for 48 to 55 V operation...
The A2I20D020N wideband integrated circuit is designed with on-chip matching that makes it usable from 1400 to 2200 MHz. This multi-stage structure is rated for 20 to 32 V operation...
The A2I20D040N wideband integrated circuit is designed with on-chip matching that makes it usable from 1400 to 2200 MHz. This multi-stage structure is rated for 20 to 32 V operation...
The A2I20H060N wideband integrated circuit is an asymmetrical Doherty designed with on-chip matching that makes it usable from 1800 to 2200 MHz. This multi-stage structure is rated for 26 to...
The A2I35H060N wideband integrated circuit is an asymmetrical Doherty designed with on-chip matching that makes it usable from 3400 to 3800 MHz. This multi-stage structure is rated for 26 to...
The A3I20X050GN integrated Doherty circuit is designed with on-chip matching that makes it usable from 1800 to 2200 MHz. This multi-stage structure is rated for 20 to 32 V operation...
The A3I20X050N integrated Doherty circuit is designed with on-chip matching that makes it usable from 1800 to 2200 MHz. This multi-stage structure is rated for 20 to 32 V operation...
The A3I25D080N integrated Doherty circuit is designed with on chip matching that makes it usable from 2300 to 2690 MHz. This multi-stage structure is rated for 20 to 32 V...
The A3M34SL039 is a fully integrated Doherty power amplifier module designed for wireless infrastructure applications that demand high performance in the smallest footprint. Ideal for applications in massive MIMO systems,...
The A3M34TL139 is a fully integrated Doherty power amplifier moduledesigned for wireless infrastructure applications that demand highperformance in the smallest footprint. Ideal for applications in massive MIMOsystems, outdoor small cells...
The A3M35TL039 is a fully integrated Doherty power amplifier moduledesigned for wireless infrastructure applications that demand highperformance in the smallest footprint. Ideal for applications in massive MIMOsystems, outdoor small cells...
The A3M36SL037 is a fully integrated Doherty power amplifier module designed for wireless infrastructure applications that demand high performance in the smallest footprint. Ideal for applications in massive MIMO systems,...
The A3M36SL039 is a fully integrated Doherty power amplifier module designed for wireless infrastructure applications that demand high performance in the smallest footprint. Ideal for applications in massive MIMO systems,...
The A3M37TL039 is a fully integrated Doherty power amplifier moduledesigned for wireless infrastructure applications that demand highperformance in the smallest footprint. Ideal for applications in massive MIMOsystems, outdoor small cells...
The A3M38SL039 is a fully integrated Doherty power amplifier module designed for wireless infrastructure applications that demand high performance in the smallest footprint. Ideal for applications in massive MIMO systems,...
The A3M39SL039 is a fully integrated Doherty power amplifier module designed for wireless infrastructure applications that demand high performance in the smallest footprint. Ideal for applications in massive MIMO systems,...
The A3M40PD012 is a wideband low power amplifier module designed for cellular infrastructure applications.
The A5M34TG140-TC is a fully integrated Doherty power amplifier module designed for wireless infrastructure applications that demand high performance in the smallest footprint. Ideal for applications in massive MIMO systems,...
The A5M35TG140-TC is a fully integrated Doherty power amplifier module designed for wireless infrastructure applications that demand high performance in the smallest footprint. Ideal for applications in massive MIMO systems,...
The A5M36TG140 is a fully integrated Doherty power amplifier module designed for wireless infrastructure applications that demand high performance in the smallest footprint. Ideal for applications in massive MIMO systems,...
The A5M36TG140-TC is a fully integrated Doherty power amplifier module designed for wireless infrastructure applications that demand high performance in the smallest footprint. Ideal for applications in massive MIMO systems,...
The A5M37TG240 is a fully integrated Doherty power amplifier module designed for wireless infrastructure applications that demand high performance in the smallest footprint. Ideal for applications in massive MIMO systems,...
The A5M39TG140 is a fully integrated Doherty power amplifier module designed for wireless infrastructure applications that demand high performance in the smallest footprint. Ideal for applications in massive MIMO systems,...
The A70-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance an high reliability. This single stage bipolar transistor feedback amplifier design displays...
The A70-2 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays...
The A70-3 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays...
The A72 RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar...
The A73 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays...
The A74 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays...
The A75 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays...
The A76 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays...
The A77 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The single stage bipolar transistor feedback amplifier design displays...
The A77-1 RF amplifier is a discrete hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. The single stage silicon bipolar transistor...
The A78 RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar...
The A79 RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar...
The A80 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays...
The A81 RF amplifier is a discrete hybrid ensign, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays...
The A81-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays...
The A81-2 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays...
The A82 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays...
The A82-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays...
The A83-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays...
The A87 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays...
The A87-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays...
The A87-2 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays...
The A88 RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar...
The A89 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays...
The ACA1206 is a surface mount monolithic GaAs RF Linear Amplifier that has been developed to replace, in new designs, the standard CATV Hybrid amplifiers currently in use. The MMIC...
The AD8331 is a single channel, ultralow noise, linear-in-dB, variable gain amplifier (VGA). Optimized for ultrasound systems, it is usable as a low noise variable gain element at frequencies up...
The ADA10000 is a monolithic IC intended for use in applications requiring high linearity, such as Cellular Telephone Base Station Driver Amplifiers, CATV Fiber Receiver and Distribution Amplifiers, and CATV...
The ADL5240 is a high performance, digitallycontrolled variable gain amplifier (VGA) operating from 100 MHz to 4000 MHz.The VGA integrates a high performance, 20 dB gain, internally matched amplifier(AMP) with...
The ADL5320 is a broadband, linear driver RF amplifier that operates at frequencies from 400 MHz to 2700 MHz. The device can be used in a wide variety of wired...
The ADL5321 incorporates a dynamically adjustable biasing circuit that allows for the customization of OIP3 and P1dB performance from 3.3 V to 5 V without the need for an external...
The ADL5324 incorporates a dynamically adjustable biasing circuit that allows for the customization of OIP3 and P1dB performance from 3.3 V to 5 V, without the need for an external...
The ADL5536 is a 20 dB linear amplifier that operates at frequencies up to 1 GHz. The device can be used in a wide variety of cellular, CATV, military, and...
The ADL5541 is a broadband 15 dB linear amplifier that operates at frequencies up to 6 GHz. The device can be used in a wide variety of CATV, cellular, and...
The ADL6317 is a transmit variable gain amplifier (VGA) that provides an interface from radio frequency digital-to-analog converters (RF DACs), transceivers, and systems on a chip (SoC) to power amplifiers.
The ADL6337 belongs to a family of transmit variable gain amplifiers (VGAs). It provides an interface from RF digital-to-analog converters (DACs), transceivers, and systems on a chip (SoC) to power...
The ADL7003 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), balanced low noise amplifier that operates from 50 GHz to 95 GHz.
The ADL8104 is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise, wideband, high linearity amplifier that operates from 0.4 GHz to...
The ADL8106 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transfer (pHEMT), monolithic microwave integrated circuit (MMIC), wideband low noise amplifier that operates from 18 GHz to 54 GHz.
The ADL9005 is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), wideband, LNA that operates from 0.01 to 26.5 GHz. The ADL9005 provides...
The ADL9006 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), low noise amplifier that operates between 2 GHz and 28 GHz. The...
The ADL9006CHIPS is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), low noise amplifier that operates from 2 GHz to 28 GHz. The...
The ADPA1107 is a gallium nitride (GaN), broadband power amplifier, delivering 45.0 dBm (35 W) with 56.5% typical power added efficiency (PAE) across a bandwidth of 4.8 GHz to 6.0...
The ADPA7001CHIPS is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), balanced medium power amplifier, with an integrated temperature compensated on-chip power detector...
The ADPA7002CHIP is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), distributed power amplifier that operates from 20 GHz to 44 GHz. The...
The ADPA7004CHIPS is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), balanced medium power amplifier, with an integrated temperature compensated on-chip power detector...
The ADPA7005CHIP is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), distributed power amplifier that operates from 20 GHz to 44 GHz. The...
The ADPA7006CHIP is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), distributed power amplifier that operates from 18 GHz to 44 GHz. The...
The ADPA7007 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transfer (pHEMT), monolithic microwave integrated circuit (MMIC), 31.5 dBm saturated output power power amplifier, with an integrated temperature compensated,...
The ADPA7007CHIP is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), distributed power amplifier that operates from 18 GHz to 44 GHz. The...
The ADPA7008 is a gallium arsenide (GaAs), pseudomorphic highelectron mobility transistor (pHEMT), monolithic microwave integratedcircuit (MMIC), 31 dBm saturated output power (PSAT, 1 W)distributed power amplifier with an integrated temperature...
The ADPA9002 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), power amplifier that operates between dc and 10 GHz. The amplifier provides...
The AFIC901N is a 2-stage, high gain amplifier designed to provide a high level of flexibility to the amplifier designer. The device is unmatched even at the interstage, allowing performance...
The AFLP5G25641 is an integrated multi-chip module. It consists of three stages of amplification and support circuitry to work at 3.3 V or 5 V with very low power consumption.
The AFLP5G35645 is an integrated multi-chip module. It consists of three stages of amplification and support circuitry to work at 3.3 V or 5 V with very low power consumption.
The AFSC5G23E37 is a fully integrated Doherty power amplifier moduledesigned for wireless infrastructure applications that demand highperformance in the smallest footprint. Ideal for applications in massive MIMOsystems, outdoor small cells...
The AFSC5G23E39 is a fully integrated Doherty power amplifier module designed for wireless infrastructure applications that demand high performance in the smallest footprint. Ideal for applications in massive MIMO systems,...
The AFSC5G26E38 is a fully integrated Doherty power amplifier moduledesigned for wireless infrastructure applications that demand highperformance in the smallest footprint. Ideal for applications in massive MIMOsystems, outdoor small cells...
The AFSC5G26F38 is a fully integrated Doherty power amplifier moduledesigned for wireless infrastructure applications that demand highperformance in the smallest footprint. Ideal for applications in massive MIMOsystems, outdoor small cells...
The AFSC5G35D37 is a fully integrated Doherty power amplifier module designed for wireless infrastructure applications that demand high performance in the smallest footprint. Ideal for applications in massive MIMO systems,...
The AFSC5G35E38 is a fully integrated Doherty power amplifier moduledesigned for wireless infrastructure applications that demand highperformance in the smallest footprint. Ideal for applications in massive MIMOsystems, outdoor small cells...
The AFSC5G37D37 is a fully integrated Doherty power amplifier module designed for wireless infrastructure applications that demand high performance in the smallest footprint. Ideal for applications in massive MIMO systems,...
The AFSC5G37E38 is a fully integrated Doherty power amplifier moduledesigned for wireless infrastructure applications that demand highperformance in the smallest footprint. Ideal for applications in massive MIMOsystems, outdoor small cells...
The AG102 is a general-purpose gain block that offers good dynamic range and low noise figure in a low-cost surface-mount package. The combination of near-constant OIP3 and low noise figure...
The AL7 limiting amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses a Schottky diode limiter circuit at...
The AM-151 amplifier uses a coupler feedback design with high intercept and compression points. The use of coupler feedback minimize noise figure and DC current in a high intercept amplifier.
The avionics AFIC10275GN is a 2-stage RFIC designed for transponder applications operating from 978 to 1090 MHz. This device is suitable for use in pulse applications, including Mode S transponders...
The avionics AFIC10275N is a 2-stage RFIC designed for transponder applications operating from 978 to 1090 MHz. This device is suitable for use in pulse applications, including Mode S transponders...
The AWL6153 WLAN Power Amplifier is an easy to use module that delivers high levels of linearity and efficiency for high data rate applications. Designed for the 2.4 GHz WLAN...
The BGA6130 is a one-stage silicon MMIC amplifier, offered in a low-cost leadless surface-mount package. At 3.6 V it delivers 29.5 dBm output power at 3 dB gain compression with...
The BTS6201U is a wideband, high linearity, pre-driver amplifier for 5G massive MIMO infrastructure applications, with fast on-off switching to support TDD systems. The amplifier is designed to operate between...
The BTS6302U is a wideband, high linearity, pre-driver amplifier for 5G massive MIMO infrastructure applications, with fast on-off switching to support TDD systems. The amplifier is designed to operate between...
The CGB7003-SC is a Darlington Configured, high dynamic range, utility gain block amplifier. Designed for applications operating within the DC to 6.0 GHz frequency range, Mimix’s broadband, cascadable, gain block...
The CGB7006-SC is a Darlington Configured, high dynamic range, utility gain block amplifier. Designed for applications operating within the DC to 6.0 GHz frequency range, Mimix's broadband, cascadable, gain block...
The CGB7011-SC (-BD) is a Darlington Configured, high dynamic range, utility gain block amplifier. Designed for applications operating within the DC to 6.0 GHz frequency range, Mimix’s broadband, cascadable, gain...
The CGB7016-SC is a Darlington Configured, high dynamic range, utility gain block amplifier. Designed for applications operating within the DC to 6.0 GHz frequency range, Mimix's broadband, cascadable, gain block...
The CGB7389-SC is a single stage, high power, high dynamic range, utility gain block amplifier. Designed for applications operating within the 2.1 to 2.5 GHz frequency range, Mimix's broadband, cascadable,...
The CHA1077A is a W-band monolithic 3-stages low noise amplifier. All the active devices are internally self-biased. This chip is compatible with automatic equipment for assembly. The circuit is manufactured...
The CHA1252-QDG is a three-stage Low Noise Amplifier operating in the 11 - 18GHz frequency band. This LNA typically presents low Noise Figure of 1.3dB associated to a small signal...
The CHA1351-QAG is a three-stage Low Noise Amplifier operating in the 24 - 32GHz frequency band. This LNA typically presents low Noise Figure of 1.3dB associated to a small signal...
The CHA2063A is a two-stage wide band monolithic low noise amplifier. The circuit is manufactured with a PM-HEMT process : 0.25µm gate length, via holes through the substrate, air bridges...
The CHA2066 is a two-stage wide band monolithic low noise amplifier. The circuit is manufactured with a standard HEMT process : 0.25µm gate length, via holes through the substrate, air...
The CHA2066-QAG is a two-stage wide band monolithic low noise amplifier. Typical applications range from telecommunication (point to point, point to multi-point, VSAT) to ISM and military markets. The circuit...
The CHA2092 is a high gain broadband three-stage monolithic low noise amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The backside of...
The CHA2094 is a three-stage monolithic low noise amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a...
The CHA2097A is a variable gain broadband three stage monolithic amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The backside of the...
The CHA2110-98F is a monolithic two-stage wide band low noise amplifier circuit. It is self-biased. It is designed for military, space and telecommunication systems. The circuit is manufactured with a...
The CHA2110-QDG is a monolithic two-stage wide band, self-biased low noise amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is...
The CHA2157 is a two stages low noise and medium power amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The backside of...
The CHA2159 is a four - stage low noise and medium power amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The backside...
The CHA2266 is a self biased, low-noise high gain driver amplifier. It is designed mainly for VSAT applications in Ku-band. The backside of the chip is both RF and DC...
The CHA2292 is a high gain four-stage monolithic low noise amplifier with variable gain. It is designed for a wide range of applications, from military to commercial communication systems. The...
The CHA2352-98F is a three stage monolithic Low Noise Amplifier, which produces 21dB linear gain with 20dB Adjustable Gain Control (AGC) and 3.5dB Noise Figure in the frequency band 46-52GHz.
The CHA2362-98F is a wide band monolithic Low Noise monolithic Amplifier which integrates three amplification stages that produces 22dB gain associated with 2dB noise figure. It is designed for a...
The CHA2368-98F is a four stage monolithic Low Noise Amplifier, which exhibits 21dB linear gain and 3.5dB Noise Figure in the frequency band 50-71GHz. It includes ESD protections on each...
The CHA2391 is a two-stage wide band monolithic low noise amplifier. The circuit is manufactured with a standard HEMT process : 0.25µm gate length, via holes through the substrate, air...
The CHA2394 is a three-stage monolithic low noise amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a...
The CHA2411-QDG is a K band low noise amplifier providing 26 dB gain from a single bias supply +5V with a noise figure of 2.5 dB. All the active devices...
The CHA2441-QAG is a K-band low noise amplifier providing 25.5dB gain from a single bias supply +3.3V with a noise figure of 2.5dB. All the devices are self biased on...
The CHA2494-98F is a wide band monolithic low noise amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with...
The CHA2595-QDG is a wide band monolithic Low Noise Amplifier with State of the art wide band, low noise, adjustable gain performance. It is designed for a wide range of...
The CHA3023 is a traveling wave amplifier using cascade FET. It is designed for a wide range of applications. The circuit is manufactured with a pHEMT process of 0.25µm gate...
The CHA3063 is a two-stage general purpose monolithic medium power amplifier. The backside of the chip is both RF and DC grounded. This helps to simplify the assembly process. The...
The CHA3080-98F is a three-stage monolithic medium power amplifier. This circuit includes a power detector which integrates a directional coupler, a detection diode and a reference diode to be used...
The CHA3092 is a high gain broadband four-stage monolithic medium power amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The backside of...
The CHA3395-QDG is a 3 stage monolithic medium power amplifier, which produces 24dB gain fo 20dBm output power. It is designed for a wide range of applications, from military to...
The CHA3396-QDG is a 3 stage monolithic medium power amplifier, which produces 22dB gain for 19dBm output power. It is designed for a wide range of applications, from military to...
The CHA3398-98F is a 4 stage monolithic Medium Power Amplifier, which produces 24dB gain for 20dBm output power. It is well suited for a wide range of application from military...
The CHA3512 is composed by a Single Pole Double Through (SPDT) switch followed by a one step digital attenuator and a double stage traveling wave amplifier. It is designed for...
The CHA3513 is composed by a three steps digital attenuator followed by a three stage traveling amplifier and a Single Pole Single Through (SPST) switch. It is designed for defense...
The CHA3514 is composed by a two stage traveling wave amplifier followed by a four steps digital attenuator. It is designed for defense applications. The backside of the chip is...
The CHA3565-QAG is a two-stage general purpose monolithic medium power amplifier. It is designed for a wide range of application, from military to commercial communication systems.
The CHA3664-QAG is a two-stage self-biased general purpose monolithic medium power amplifier. The circuit is manufactured with a power p-HEMT process: 0.25µm gate length, via holes through the substrate, air...
The CHA3665-QAG is a two-stage general purpose monolithic medium power amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured...
The CHA3666 is a two-stage self biased wide band monolithic low noise amplifier. The circuit is manufactured with a standard pHEMT process: 0.25µm gate length, via holes through the substrate,...
The circuit is a three-stage self biased wide band monolithic low noise amplifier, designed for 36GHz to 44GHz point to point and point to multipoint communication. The circuit is manufactured...
The circuit is a three-stage self biased wide band monolithic low noise amplifier. The circuit is manufactured with a standard HEMT process : 0.25µm gate length, via holes through the...
TheADL5243 is a high performance, digitally controlled variable gain amplifieroperating from 100 MHz to 4000 MHz. The VGA integrates two high performance amplifiers and adigital step attenuator (DSA). Amplifier 1...
UMS is developing an E-Band (71 to 86 GHz) Low Noise Amplifier with variable gain. This amplifier integrates four stages with 3.5dB Noise Figure associated with 22dB Gain and +10dBm...

Next >>