Cornell Dubilier Film Paper Film Capacitors BLH305K801A032

Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote Datasheet
Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - BLH305K801A032 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
BLH305K801A032
Film Paper Film Capacitors BLH305K801A032
Power Film Dc Applications / Dc Link Capacitors / Box

Power Film Dc Applications / Dc Link Capacitors / Box

Supplier's Site Datasheet
Film Capacitors - 338-BLH305K801A032-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-BLH305K801A032-ND
Film Capacitors 338-BLH305K801A032-ND
3µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

3µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Downers Grove, IL, United States
Film Capacitor
BLH305K801A032
Film Capacitor BLH305K801A032
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.

Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.

Supplier's Site Datasheet
Film Capacitors 2002-BLH305K801A032
DC Link Capacitors for Harsh Environments 3µF 800V

DC Link Capacitors for Harsh Environments 3µF 800V

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey Richardson RFPD New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BLH305K801A032 338-BLH305K801A032-ND BLH305K801A032 2002-BLH305K801A032
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 3 microF 3 microF 3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C232M100AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Film Paper Film Capacitors - 106K100CS4-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 103PPS252KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details