BLH406K551B104 is a DC link capacitor designed for harsh environments, rated for 550 Vdc and 40 µF capacitance with ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The component has a maximum 70°C hot spot operating temperature with a 100,000-hour life expectancy at rated voltage, and meets THB testing at 85°C/85% RH for 1,500 hours. Its dimensions are 42.5 mm in length, 45 mm in height, 30 mm in thickness, and 37.5 mm pitch between terminals. The part supports a typical 10 kHz RMS ripple current of 18 A and an ESR of 5.5 mΩ, with a thermal resistance of 5.0 °C/W at 70°C.
Power Film Dc Applications / Dc Link Capacitors / Box
40µF Film Capacitor 550V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 40µF 550V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH406K551B104 | 338-BLH406K551B104-ND | 2002-BLH406K551B104 | BLH406K551B104 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 40 microF | 40 microF | 40 microF |