Richardson RFPD Datasheets for Board Mount Transformers

Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more

Product Name Notes
1:1 Flux Coupled Balun Transformer 5-120 MHz Features Surface Mount 1:1 Impedance 75 Ohm RoHS Compliant, lead-free
1:2.78 Transformer 45 to 1200 MHz Features 1:2.78 impedance ratio Surface Mount Available on tape and reel 260°C Reflow Compatible RoHS Compliant and Pb free Excellent temperature stability Can be...
4:1 Step Down Transformer 5-200 MHz Features Surface Mount 4:1 Step Down Transformer Excellent performance under DC bias current, even when current flows is imbalanced out outputs 260°C Reflow Compatible...
4:1 Step Down Transformer 5-200 MHz Features Surface Mount 4:1 Step Down Transformer Excellent performance under DC bias current, even when current flows is imbalanced outputs 260°C Reflow Compatible RoHS...
ETC1-1-13 is a 1:1 RF transmission line transformer in a low cost, surface mount package. Ideally suited for high volume cellular and wireless applications.
ETC1.5-4 is a 1.5:1 RF step-down auto- transformer in a low cost, surface mount package. Ideally suited for high volume applications.
ETC1.6-4-2-3 is a 4:1 RF transmission line step-up transformer in a low cost, surface mount package. Ideally suited for high volume cellular and wireless applications. Typical applications include single to...
Features 1:1 Impedance Ratio Surface Mount Package Available on Tape & Reel 260 C Reflow Compatible RoHS Compliant and Pb Free Excellent Temperature Stability Can be used on 50 Ohm...
Features Surface mount Wide frequency range 1:1 impedance 260 C reflow compatible RoHS Compliant, lead-free Excellent temperature stability Available on tape and reel
Impedance Matched Ultra Low profile 0404 Balun for TI CC2530 chipset (Anaren Application Note Ann-2004). The BD2425N100ATI is a low cost, low profile sub-miniature unbalanced to balanced transformer specifically designed...
Impedance Matched Ultra Low Profile 0603 Balun for TI AFE7950 and ADC12DJ5200RF chipsets. The X4BD130LTI is an ultra-small low profile balanced to unbalanced transformer designed specifically for Texas Instruments AFE7950...
M/A COM’s MABA-009572-CF18A0 is a 1:1 RF Flux coupled transformer in a low cost, surface mount package. Ideally suited for broadband CATV applications.
M/A Com's MABAES0054 is a 4:1 RF transmission line transformer in a low cost, surface mount package. Ideally suited for high volume applications.
MABA-007493-CF4160 is a 4:1 flux coupled step-up transformer in a low cost, surface mount package. Ideally suited for high volume CATV/Broadband applications.
MABA-008639-TC41T7 is a RoHS compliant 1:4 RF transformer in a low cost, surface mount package. MABA-008639-TC41T7 is a wire welded RoHS version of ETC4-1T-7. Ideally suited for high volume cellular...
MABA-009210-CT1760 is a 1:1 RF transmission line Transformer in a low cost surface mount package. Ideally suited for high volume CATV/Broadband application. Suitable for use in 50 Ohm and 75...
MABA-011062 is a 1:2 flux coupled transformer. This transformer is ideally suited for DOCSIS 3.0x upstream applications due to it’s high power and temperature performance.
MABA-011064 is a 4:1 flux coupled transformer. This transformer is ideally suited for DOCSIS 3.x upstream applications due to its high power and temperature performance.
MACOM’s MABA-009250-CT0068 is a RoHS Compliant 2:1 RF transformer in a low cost, surface mount package. Typical applications include single to balanced mode conversion and impedance matching. The MABA-009250-CT0068 is...
MACOM’s MABA-011038 is a 1:3 Transformer. This Transformer is ideally suited for CATV and Broadband applications.
MACOM’s MABA-011039 is a 1:4 Flux coupled Transmission. This Transformer is ideally suited for CATV and Broadband applications.
MACOM’s MABA-011040 is a 1:6 Transformer. This Transformer is ideally suited for CATV and Broadband applications.
MACOM’s MABA-011050 is a 1:2 transformer. This transformer is ideally suited for CATV Broadband applications.
MACOM’s MABA-011063 is a 2:1 flux coupled transformer. This transformer is ideally suited for CATV and Broadband applications.
MACOM's ETC1-1-10 is a 1:1 RF Transformer in a low-cost, surface mount package. Ideally suited for high volume cellular and wireless applications. Parts are packaged in tape & reel.
MACOM's MABACT0039 is a low cost SMT 1:1 Transmission Line Transformer in a low cost, surface mount package. Ideally suited for high volume CATV/Broadband applications Suitable for use in 50...
MACOM's MABACT0040 is a 1:1 RF Transmission Line transformer in a low cost, surface mount package. Excellent Return Loss. Ideally suited for high volume CATV/Broadband applications.
MACOM's MABAES0031 is a 1:4 RF flux coupled step-up transformer in a low cost, surface mount package. Ideally suited for high volume cellular and wireless applications. Typical applications include single...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The #458PT-1565=P3 is a Type B5F wirewound balun for RF frequency mixer applications.
The #458PT-1566=P3 is a Type B5F wirewound balun for RF frequency mixer applications.
The #458PT-1586=P3 is a Type B5F wirewound balun for RF frequency mixer applications.
The #458PT-1587=P3 is a Type B5F wirewound balun for RF frequency mixer applications.
The #458PT-1619=P3 is a Type B4F wirewound balun for RF frequency mixer applications.
The #458PT-1720=P3 is a Type B4F wirewound balun for RF frequency mixer applications.
The #458PT-2002=P3 is a Type B4F wirewound balun for RF frequency mixer applications.
The #458PT-2078=P3 is a Type B5F wirewound balun for RF frequency mixer applications.
The #458PT-2091=P3 is a Type B5F wirewound balun for DOCSIS 3.1 applications.
The #616DB-1191=P3 is a Type B5FL wirewound balun transformer.
The #616DB-1192=P3 is a Type B5FL wirewound balun transformer.
The #616DB-1193=P3 is a Type B5FL wirewound balun transformer.
The #616DB-1194=P3 is a Type B5FL wirewound balun transformer.
The #616DB-1196=P3 is a Type B5FL wirewound balun for RF frequency mixer applications.
The #616DB-1197=P3 is a Type B5FL wirewound balun for RF frequency mixer applications.
The #616DB-1198=P3 is a Type B5FL wirewound balun for RF frequency mixer applications.
The #616PT-1201=P3 is a Type B5FL wirewound balun for RF frequency mixer applications.
The #616PT-1202=P3 is a Type B5FL wirewound balun for RF frequency mixer applications.
The #616PT-1203=P3 is a Type B5FL wirewound balun for RF frequency mixer applications.
The #617DB-1643=P3 is a Type B4F wirewound balun transformer.
The #617DB-1644=P3 is a Type B4F wirewound balun transformer.
The #617DB-1645=P3 is a Type B4F wirewound balun transformer.
The #617DB-1646=P3 is a Type B4F wirewound balun transformer.
The #617DB-1653=P3 is a Type B4F wirewound balun transformer.
The #617DB-1654=P3 is a Type B4F wirewound balun transformer.
The #617DB-1655=P3 is a Type B4F wirewound balun transformer.
The #617DB-1673=P3 is a Type B4F wirewound balun for RF frequency mixer applications.
The #617DB-1674=P3 is a Type B4F wirewound balun for RF frequency mixer applications.
The #617DB-1675=P3 is a Type B4F wirewound balun for RF frequency mixer applications.
The #617DB-1714=P3 is a Type B4F wirewound balun for RF frequency mixer applications.
The #617DB-1724=P3 is a Type B4F wirewound balun transformer.
The #617DS-1676=P3 is a Type B4F wirewound balun for distributor applications.
The #617DS-1710=P3 is a Type B4F wirewound balun for distributor applications.
The #617DS-1711=P3 is a Type B4F wirewound balun for distributor applications.
The #617DS-1727=P3 is a Type B4F wirewound balun for distributor applications.
The #617PT-2301=P3 is a Type B4F wirewound balun for RF Frequency mixer applications.
The #617PT-2304=P3 is a Type B4F wirewound balun for RF Frequency mixer applications.
The #617PT-2355=P3 is a Type B4F wirewound balun for DOCSIS 3.1 applications.
The 3A325 is a low profile balanced to unbalanced transformer designed for push pull amplifiers in an easy to use surface mount package for NMT450 and TV broadcast applications. These...
The 3A412S is a low profile balanced to unbalanced transformer designed for push pull amplifiers in an easy to use surface mount package for AMPS and GSM. These compact Xinger®
The 3A425 is a low profile balanced to unbalanced transformer designed for push pull amplifiers in an easy to use surface mount package covering GSM, D-AMPS and NMT900 applications. These...
The 3W525S is a low profile balanced to unbalanced transformer designed for push pull amplifiers in an easy to use surface mount package for PCS and DCS applications. These compact...
The B0008K7575A00 is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation broadcast applications including tuner chipsets in an easy to...
The B0205F50200A00 is a low profile sub-miniature balanced to unbalanced transformer designed for differential input locations on data conversion devices (A to D converters). In an easy to use surface...
The B0225J7575A00 is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount...
The B0225J7575AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount...
The B0310J50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount.
The B0322J5050AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and outpt locations on next generation wireless chipsets in an easy to use surface mount...
The B0322J5050AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount...
The B0430J50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed specifically for differential inputs and output locations on next generation A to D and D to...
The B0809J50ATI is a low cost, low profile sub-miniature unbalanced to balanced transformer specifically designed for differential inputs and outputlocations Texas Instruments CC1100 and CC1101 SoC Solution in an easy...
The B0922J7575AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount...
The B0922N7575AHF is a low profile, low impedance 1mm square subminiature wideband unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets targeted at a wide...
The B4859A53 is an ultra-small low profile balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount...
The B4859N5050AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount...
The BD0205F5050AHF is a low-profile sub-miniature balanced to unbalanced transformer designed for differential input locations on data conversion devices such as A to D and D to A converters. In...
The BD0810J50100AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount...
The BD0810J50200A00 is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount...
The BD0810N50100AHF is one of the world’s smallest and highest performance, halogen free, low profile sub-miniature unbalanced to balanced transformer targeted at the 900MHz ISM bands as well as the...
The BD0922J751100A00 is a broadband low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets and any application requiring an impedance...
The BD120170N50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount...
The BD1416N50100AHF is a low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets specifically in the GPS, GLONASS, WiMAX 1.5 (legacy TDM)...
The BD1631J50100AHF is an ultra-small (0805), low profile, balanced to unbalanced transformer in an easy to use Xinger style manufacturing friendly surface mount package. BD1631J50100AHF has a power rating of...
The BD170240N50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount...
The BD1722J50100AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount...
The BD1722J50200AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount...
The BD1722N5050AHF is a low profile, low impedance sub-miniature unbalanced to balanced transformer targeted at the GSM, CDMA, WCDMA and UMTS designed for differential inputs and output locations on modern...
The BD2040J50100A00 is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount...
The BD2130J5050AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount...
The BD2326L50200AHF is an ultra-small low profile balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount...
The BD2327N50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount...
The BD2425J50100A00 is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount...
The BD2425J50100AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount...
The BD2425N50100AHF is a low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package. The...
The BD2425N50200AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount...
The BD2425N5050AHF is a low profile, low impedance sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets targeted at 802.11 b+g, MIMO b+g, Bluetooth,...
The BD2425N5075AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount...
The BD2425N50ATI is a low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package. The...
The BD2425NCSR is a low profile sub-miniature unbalanced to balanced transformer designed specifically for Cambridge Silicon Radio's UNITI-1 WiFi chipset. The BD2425NCSR is ideal for high volume manufacturing and delivers...
The BD2425NnRF is a low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output, tuned to provide optimal performance in tandem with the Nordic Semiconductor nRF24L01 and...
The BD2425P50100AHF is a low cost, nano profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount...
The BD2425P5075AHF is a low cost, nano profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount...
The BD3150N50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount...
The BD4859N50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount...
The BD4859N50150AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount...
The BD60120N50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount...
The DXW21BN2511N is a surface mount balun transformer operating in the 13.56 MHz frequency and 1:1 impedance ratio. This version is available in 10K pcs reels. For 2K pcs reels,...
The DXW21BN2511N is a surface mount balun transformer operating in the 13.56 MHz frequency and 1:1 impedance ratio. This version is available in 2K pcs reels. For 10K pcs reels,...
The DXW21BN7511S is a surface mount balun transfomer operating from 50 to 1800 MHz, with a 1:1 ratio and is intended for 75 Ohm cable TV systems. This version is...
The DXW21BN7511T is a surface mount balun transfomer operating from 50 to 1800 MHz, with a 1:1 ratio and is intended for 75 Ohm cable TV systems. This version is...
The DXW21BZ7511S is a surface mount balun transfomer operating from 1.0-1.5 GHz, with a 1:1 ratio and is intended for 75 Ohm cable TV systems. This version is available in...
The DXW21BZ7511T is a surface mount balun transfomer operating from 50 to 870 MHz, with a 1:1 ratio and is intended for 75 Ohm cable TV systems. This version is...
The DXW21HN5011BL is a surface mount balun operating from 100 to 1000 MHz with 1:1 impedance ratio and is intended for 50 Ohm characteristic impedance circuits.
The LDM152G4505HC012 is an LC Type Balun Transformer, optimized for ISM 2.4-2.5 GHz applications.
The MABA-010268-CT4160 is a 1:4 RF transmission line transformer in a surface mount package. Ideally suited for broadband CATV applications.
The MABA-011056 is a 2:1 step down flux coupled balun transformer in a low cost surface mount package. Ideally suited for CATV Broadband applications.
The MABA-011082 is a 1:1 balun transformer in a low cost surface mount package. Ideally suited for 2G, 3G, 4G, LTE, WiFi, WiMax, wide band amplifiers, mixers and modulators
The MABA-011100 is a 1:2 balun transformer in a surface mount package. Ideally suited for multiple wide band applications.
The MABA-011103 is a 1:1.77 auto transformer. This transformer is ideally suited for CATV broadband applications.
The MABA-011104 is a 1.5:1 RF step-down auto-transformer offered in a surface mount package. Ideally suited for single ended 75 to 50 Ohm impedance matching in CATV DOCSIS 3.1 nodes...
The MABA-011108 is a 1:1 balun transformer covering a very wide bandwidth. Appropriate for many applications including Cellular, Wideband Differential Amplifiers, Analog-to-digital Converters, Mixers, and Differential Modulators.
The MABA-011118 is a 1:2 balun transformer in asurface mount package. Ideally suited for 2G, 3G,4G, LTE, WiFi, WiMax, wide band amplifiers, mixers& modulators
The T0727J5012AHF is a low cost, low profile sub-miniature impedance transformer in an easy to use surface mount package. With smaller footprint, this single component replaces the conventional discrete component...
The X4B10L1-5050G is an ultra-small low profile balanced to unbalanced transformer designed for differential inputs and output for 5G applications. The X4B10L1-5050G is ideal for high volume manufacturing. The X4B10L1-5050G...
The X4B20L1-5050G is an ultra-small low profile balanced to unbalanced transformer designed for differential inputs and output for 5G applications. The X4B20L1-5050G is ideal for high volume manufacturing. The X4B20L1-5050G...
The X4B40L1-5050G is an ultra-small low profile balanced to unbalanced transformer designed for differential inputs and output for 5G applications. The X4B40L1-5050G is ideal for high volume manufacturing. The X4B40L1-5050G...
The X4BD10L1-50100G is an ultra-small low profile balanced to unbalanced transformer designed for differential inputs and output for 5G applications. The X4BD10L1-50100G is ideal for high volume manufacturing. The X4BD10L1-50100G...
The X4BD10L1-50200G is an ultra-small low profile balanced to unbalanced transformer designed for differential inputs and output for 5G applications. The X4BD10L1-50200G is ideal for high volume manufacturing. The X4BD10L1-50200G...
The X4BD20L1-50100G is an ultra-small low profile balanced to unbalanced transformer designed for differential inputs and output for 5G applications. The X4BD20L1-50100G is ideal for high volume manufacturing. The X4BD20L1-50100G...
The X4BD20L1-50200G is an ultra-small low profile balanced to unbalanced transformer designed for differential inputs and output for 5G applications. The X4BD20L1-50200G is ideal for high volume manufacturing. The X4BD20L1-50200G...
The X4BD40L1-50100G is an ultra-small low profile balanced to unbalanced transformer designed for differential inputs and output for 5G applications. The X4BD40L1-50100G is ideal for high volume manufacturing. The X4BD40L1-50100G...
The X4BD40L1-50200G is an ultra-small low profile balanced to unbalanced transformer designed for differential inputs and output for 5G applications. The X4BD40L1-50200G is ideal for high volume manufacturing. The X4BD40L1-50200G...
The X4BD40L1-5050G is an ultra-small low profile balanced to unbalanced transformer designed for differential inputs and output for 5G applications. The X4BD40L1-5050G is ideal for high volume manufacturing. The X4BD40L1-5050G...
To purchase this part in larger quantities, please see BD2326L50200A00
To purchase this part in smaller quantities, please see BD2130J5050A
Transformer 1:3, 40 to 1000 MHz Features 1:3 impedance ratio Surface Mount Available on tape and reel 260°C Reflow Compatible RoHS Compliant and Pb free Excellent temperature stability Can be...
Transformer, 1:1 Transmission Line 45 to 1200 MHz Features 1:1 impedance ratio Surface Mount Available on tape and reel 260°C Reflow Compatible RoHS Compliant and Pb free Excellent temperature stability...
Transformer, 1:1 Transmission Line 5 to 1200 MHz Features 1:1 impedance ratio Surface Mount Available on tape and reel 260°C Reflow Compatible RoHS* Compliant and Pb free
Transformer, 1:1 Transmission Line with tertiary winding 45 to 1200 MHz Features 1:1 impedance ratio Surface Mount Available on tape and reel 260°C Reflow Compatible RoHS Compliant and Pb free...
Transformer, 1:2 Transmission Line Balun 5 MHz-1200 MHz Features 1:2 impedance ratio Transmission line Transformer Surface mount 260ºC reflow compatible RoHS Compliant, lead-free Excellent temperature stability Can be used on...
Transformer, 1:3, 5 MHz-1200 MHz Features 1:3 impedance ratio Surface mount 260ºC reflow compatible RoHS Compliant, lead-free Excellent temperature stability Can be used on 50Ω and 75Ω systems
Transformer, 1:4 Transmission Line Transformer 5 MHz-1200 MHz Features 1:4 Impedance ratio Surface mount 260ºC reflow compatible RoHS Compliant, lead-free Excellent temperature stability Excellent amplitude and phase balance Can be...
Ultra Low Profile 0603 Balun; 50 ohm to 100 ohm Balanced. The BD3150L50100AHF is an ultra-small low profile balanced to unbalanced transformer designed for differential inputs and output locations on...
Ultra Low Profile 0805 Balun; 50 ohm to 200 ohm Balanced. The BD0810J50200AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on...
Ultra Low Profile 0805 Balun; 50 ohm to 200 ohm Balanced. The BD1222J50200AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on...
Ultra Low Profile 0805 Balun; 75 ohm to 75 ohms Balanced. The B0922J7575A50HF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output...