BLH406K701C064 is a DC link capacitor for harsh environments, rated for 700 Vdc with a capacitance of 40 µF, designed for automotive applications qualified to AEC-Q200. It has a maximum rms current of 14 A at 10 kHz, an ESR of 5 mΩ, and a thermal resistance of 8.5 °C/W at 70 °C. The capacitor measures 57.5 mm in length, 45 mm in height, 30 mm in thickness, and has a terminal pitch of 52.5 mm. It operates from -40 °C to 105 °C with voltage derating above 85 °C, features self-healing construction, and meets IEC 61071. The case and resin are UL94V-0 rated, with tin-plated copper terminals and UL recognition E128034. It is tested for 1,500 hours at 85 °C / 85% RH under rated voltage and has a rated life expectancy of 100,000 hours at a 70 °C hot spot.
Power Film Dc Applications / Dc Link Capacitors / Box
40µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
Win Source Part Number: 1338176-BLH406K701C0
Category: Capacitors - Film Capacitors
Series: BLH
Features: 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 700V
Size / Dimension: 2.264" L x 1.181" W (57.50mm x 30.00mm)
Applications: Automotive; DC Link, DC Filtering
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 25
Capacitance: 40 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 2.067" (52.50mm)
ESR (Equivalent Series Resistance): 5 mOhms
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial - 4 Leads
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Cornell Dubilier Electronics (CDE)
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 40µF 700V
| Cornell Dubilier | DigiKey | Win Source Electronics | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH406K701C064 | 338-BLH406K701C064-ND | 1338176-BLH406K701C064 | BLH406K701C064 | 2002-BLH406K701C064 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | |||
| Capacitance Range | 40 microF | 40 microF | 40 microF | 40 microF |