The BLH705K122B054 is a DC link capacitor designed for harsh environments, rated for 1200 Vdc with a capacitance of 7 µF. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The capacitor supports a maximum RMS current of 8 A at 70 °C, with an ESR of 15.2 mΩ at 10 kHz and thermal resistance of 11.0 °C/W. Its dimensions are 42.5 mm in length, 37 mm in height, 22 mm in thickness, and a 10.2 mm lead pitch. The part is rated for an operating temperature range of -40 °C to 105 °C and undergoes 1500 hours of testing at 85 °C and 85% relative humidity under rated voltage. Insulation resistance exceeds 30,000 MΩ·µF at 100 Vdc. It meets IEC 61071 and is UL recognized under E128034 for construction only.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
7µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 7µF 1200V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH705K122B054 | BLH705K122B054 | 338-BLH705K122B054-ND | 2002-BLH705K122B054 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 7 microF | 7 microF | 7 microF |