Richardson RFPD Datasheets for RS-232, RS-422, and RS-485 Interfaces
RS-232, RS-422, and RS-485 are standard interfaces approved by the Electronic Industries Association (EIA) for connecting serial devices. They are serial communication standards providing asynchronous communication capability with hardware flow control, software flow control, and parity check.
RS-232, RS-422, and RS-485 Interfaces: Learn more
| Product Name | Notes |
|---|---|
| The ADM2682E/ADM2687E are fully integrated 5 kV rms signal and power isolated data transceivers with ±15 kV ESD protection and are suitable for high speed communication on multipoint transmission lines. | |
| The ADM3252E is a high speed, 2.5 kV, fully isolated, dual-channel RS-232/V.28 transceiver device that is operational from a single 3.3 V or 5 V power supply. Because of high... |