The BLH105K701A012 is a DC link capacitor for harsh environments, rated at 700 Vdc with a capacitance of 1 µF, featuring a plastic UL94V-0 case and two tin-plated copper leads. It meets AEC-Q200 qualification, operates from -40 °C to 105 °C, and is tested for 1500 hours at 85 °C/85% RH under rated voltage. The part has a maximum rms current of 2.5 A at 10 kHz, an ESR of 54 mΩ, and dimensions of 32 mm in length, 18 mm in height, and 9 mm in thickness. The insulation resistance is ≥30,000 MΩ·µF at 100 Vdc and 25 °C, and it is UL recognized under E128034 for construction only. Life expectancy is 100,000 hours at a 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 1µF 700V
1µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH105K701A012 | BLH105K701A012 | 2002-BLH105K701A012 | 338-BLH105K701A012-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |