The BLH756K801C114 is a DC link capacitor rated for 800 Vdc, with a capacitance of 75 µF, designed for harsh environments and qualified to AEC-Q200. It has a maximum RMS current of 22 A at 70 °C, an ESR of 3.8 mΩ at 10 kHz, and an ESL of 35 nH. The capacitor measures 57.5 mm in length, 55 mm in height, 45 mm in thickness, and has a terminal pitch of 52.5 mm with a 20.3 mm lead spacing. The case and resin are UL94V-0 rated plastic and dry resin, with tin-plated copper terminals. It operates from -40 °C to 105 °C, with voltage derating above 85 °C, and has a rated 1500-hour life at 85 °C / 85% RH under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 75µF 800V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
75µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH756K801C114 | 2002-BLH756K801C114 | BLH756K801C114 | 338-BLH756K801C114-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 75 microF | 75 microF | 75 microF |