Richardson RFPD Datasheets for RF Band Pass Filters
RF band pass filters are active or passive circuits that pass signals from a specific frequency band and reject signals from out-of-band frequencies. Surface acoustic wave (SAW) filters, crystal filters, and cavity filters are types of band pass filters.
RF Band Pass Filters: Learn more
| Product Name | Notes |
|---|---|
| ATC's 0805 BPF Series Thin Film SMT Bandpass Filters offer superb performance in a low profile, LGA style 0805 EIA package. The BPF Series is offered in a variety of... | |
| B39162B3503U410 is a GNSS Comb (Double Hump) Filter covering 1166.22-1186.68 MHz and 1559-1607 MHz pass bands, in a ceramic SMD package and AEC-Q200 (Grade 1) qualified. Ideal for Pre-LNA, optimized... | |
| B39162B3504U410 is a GNSS Comb (Double Hump) Filter covering 1164-1218MHz and 1559-1606 MHz pass bands, in a ceramic SMD package and AEC-Q200 (Grade 1) Qualified. | |
| B39162B4391P810 is a GNSS diplexer filter combining 1197-1249 MHz and 1559-1606MHz bands. Ideal for use Pre-LNA, the diplexer is optimized for low insertion loss and features low group delay. The... | |
| B39242B2653P810 is a WLAN 2G downlink filter, 2.45GHz (100MHz passband), and very low insertion loss. AEC-Q200 qualified | |
| B39242B7506P810 is a Low-loss SAW filter for WLAN / Bluetooth with Low insertion attenuation and Usable pass band of 79 MHz | |
| B39242B7509L210 is a WLAN 2G low-loss filter with LTE B7/40/41 coexistence and 79MHz usable bandwidth | |
| B39242B7511P810 is a WLAN 2G low-loss BAW filter with 94MHz pass band and high band-edge selectivity | |
| B39242B7520P810 is a WLAN 2G low-loss SAW filter with LTE B7/38/40/41 coexistence | |
| B39242B7530L210 is a WLAN 2G, ultra-low loss filter with high out-of-band selectivity, unbalanced to balanced operation, and ultra small size 0907 package | |
| B39242B7539P810 is a WLAN 2G low-loss SAW filter with 67.8MHz pass band. | |
| B39242B7544L210 is a WLAN 2G, low-loss filter and B7/B40/B41 coexistence, and ultra-small 0907 package. | |
| B39242B9634P810 is a WLAN 2G low-loss BAW filter with 79 MHz pass band and high power durability | |
| B39242B9645P810 is a WLAN 2G low-loss BAW filter | |
| B39522B8377L210 is a low insertion loss UNII 1-2a BAW filter with coexistence with 5G N77/78/79 and CBRS | |
| B39552B7540L210 is a low insertion loss UNII 1-3 BAW filter with coexistence with 5G N77/78/79 and CBRS | |
| B39552B8379L210 is a UNII 1-4 BAW Filter with coexistence with Wi-Fi 6E (6 GHz UNII 5-8) and 5G N77/78/79 and CBRS | |
| B39552B8381L210 is a UNII 1-3 BAW filter with coexistence with Wi-Fi 6E (6 GHz UNII 5-8) and 5G N77/78/79 and CBRS | |
| B39572B8378L210 is a UNII 2c-4 BAW filter with coexistence with Wi-Fi 6E (6 GHz UNII 5-8) and 5G N77/78/79 and CBRS | |
| B39612B8382L210 is a UNII 1-8 BAW filter that covers all Wi-Fi bands from 5 to 7 GHz, coexistence with 5G N77/78/79 and CBRS | |
| B39652B8380L210 is a UNII 5-8 BAW filter that covers entire Wi-Fi 6E frequency spectrum | |
| B39652B8385L210 is a UNII 5-8 BAW filter with coexistence with Wi-Fi 6 (5 GHz UNII 1-4) | |
| Quadraplexer 380-960 / 1710-2690 | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The ADMV8416 is a monolithic microwave integrated circuit (MMIC), tunable band-pass filter that features a user selectable pass-band frequency. The 3 dB filter bandwidth is approximately 15% of the center... | |
| The ADMV8420 is a monolithic microwave integrated circuit (MMIC), tunable band-pass filter that features a user-selectable pass band frequency. The 3 dB filter bandwidth is approximately 20%, and the 20... | |
| The ADMV8432 is a monolithic microwave integrated circuit (MMIC), tunable band-pass filter that features a user selectable pass-band frequency. The 3 dB filter bandwidth is >17% of the center frequency... | |
| The ADMV8913-EP is a fully monolithic microwave integrated circuit (MMIC) that features a digitally selectable operating frequency. The device has an integrated high-pass filter (HPF) and an integrated low-pass filter... | |
| The BP series of MLO® High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO® Band Pass Filters support... |
| Next >> |