BLH605K701A062 is a DC link capacitor rated for 700 Vdc with a capacitance of 6 µF, designed for harsh environments and qualified to AEC-Q200. It features a plastic UL94V-0 case, tin-plated copper terminals, and operates from -40 °C to 105 °C with voltage derating above 85 °C. The part has a 10 kHz ESR of 14 mΩ, a thermal resistance of 16.9 °C/W, and a maximum rms current of 6 A at 70 °C. Dimensions are 32 mm in length, 28 mm in height, and 18 mm in thickness, with a 27.5 mm lead pitch. It supports a peak dv/dt of 60 V/µs and meets IEC 61071 standards. The part is UL recognized under E128034 and rated for 1500 hours at 85 °C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 6µF 700V
6µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH605K701A062 | BLH605K701A062 | 2002-BLH605K701A062 | 338-BLH605K701A062-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 6 microF | 6 microF | 6 microF |