BLH806K801C144 is a DC link capacitor for harsh environments, rated for 800 Vdc, with a capacitance of 80 µF, capable of 1600 A rms ripple current at 10 kHz. It features a plastic UL94V-0 case, tin-plated copper terminals, and meets AEC-Q200 automotive qualifications. Dimensions are 57.5 mm length, 65 mm height, 45 mm width, with a 20.3 mm pitch between terminals. The part operates from -40 °C to 105 °C and is qualified for 1500 hours at 85 °C / 85% RH under rated voltage. Its insulation resistance is ≥30,000 MΩ·µF at 100 Vdc, and it has a life expectancy of 100,000 hours at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 80µF 800V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
80µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH806K801C144 | 2002-BLH806K801C144 | BLH806K801C144 | 338-BLH806K801C144-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 80 microF | 80 microF | 80 microF |