ATB687M010 is a 680 µF aluminum electrolytic capacitor with a rated voltage of 10 V, designed for filtering, bypass, and decoupling applications. It has a diameter of 10 mm and a height of 10.2 mm, with a maximum impedance of 0.12 Ω at 100 kHz and 20°C and a maximum ripple current of 850 mA at 105°C and 100 kHz. It operates within a temperature range of -55°C to +105°C and meets a 5000-hour load life requirement at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. The part complies with standard shelf life and soldering heat resistance requirements, with no specified industry qualifications listed.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB687M010 | ATB687M010 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |