BLH106K451A062 is a DC link film capacitor rated for 450 Vdc with a capacitance of 10 µF, designed for harsh environments and qualified to AEC-Q200. It features a plastic UL94V-0 case, tin-plated copper terminals, and a dimensions of 32 mm length, 28 mm height, 18 mm thickness, and 27.5 mm terminal pitch. The capacitor supports a maximum RMS current of 9 A at 10 kHz, has an ESR of 8 mΩ, and operates from -40 °C to 105 °C with thermal derating above 85 °C. It meets THB requirements of 85 °C/85% RH for 1500 hours at rated voltage and has an insulation resistance of ≥30,000 MΩ×µF. The part is UL recognized under E128034.
Power Film Dc Applications / Dc Link Capacitors / Box
10µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 10µF 450V
Win Source Part Number: 1069595-BLH106K451A0
Category: Capacitors>Film Capacitors
Series: BLH
Features: 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 450V
Applications: Automotive; DC Link, DC Filtering
Height - Seated (Max): 1.134" (28.80mm)
Standard Package: 90
Capacitance: 10 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 1.083" (27.50mm)
ESR (Equivalent Series Resistance): 8 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.260" L x 0.709" W (32.00mm x 18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-BLH106K451A062
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH106K451A062 | 338-BLH106K451A062-ND | BLH106K451A062 | 2002-BLH106K451A062 | 1069595-BLH106K451A062 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |