The BLH306K122C124 is a DC link capacitor for harsh environments, rated for 1200 Vdc and 30 µF capacitance. It features a plastic UL94V-0 case, tin-plated copper terminals, and meets AEC-Q200 qualification with a THB rating of 1500 hours at 85 °C and 85% relative humidity. The part measures 60 mm in length, 35 mm in height, 52.5 mm in terminal pitch, and uses a 20.3 mm terminal diameter. It supports a peak current of 900 A, has an ESR of 5.5 mΩ at 10 kHz, and operates from -40 °C to 105 °C with voltage derating above 85 °C. Life expectancy is 100,000 hours at a 70 °C hot spot.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 30µF 1200V
30µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH306K122C124 | BLH306K122C124 | 2002-BLH306K122C124 | 338-BLH306K122C124-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 30 microF | 30 microF | 30 microF |