The BLH505K122A082 is a DC link capacitor rated for 1200 Vdc with a capacitance of 5 µF, designed for harsh environments and qualified to AEC-Q200 standards. It features a plastic case with UL94V-0 rated material, tin-plated copper terminals, and complies with IEC 61071. The part measures 32 mm in length, 37 mm in height, and 22 mm in thickness, with a 27.5 mm lead pitch and 0.8 mm terminal diameter. It supports a maximum ripple current of 10 A at 10 kHz and has a thermal resistance of 8.3 °C/W at 70 °C. The capacitor is rated for operation from -40 °C to 105 °C, with voltage derating above 85 °C, and offers 1500 hours of reliability testing at 85 °C and 85% relative humidity under rated voltage. Its insulation resistance is ≥30,000 MΩ×µF, and it is rated for 100,000 hours of life at a 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
5µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 5µF 1200V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH505K122A082 | BLH505K122A082 | 338-BLH505K122A082-ND | 2002-BLH505K122A082 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF |