Self-Healing, Low losses, High ripple current, High contact reliability, Suitable for high frequency applications
9µF Film Capacitor 350V 600V Polypropylene (PP), Metallized Radial - 4 Leads
CAP,MET POLYPROPYLENE,9UF,60
CAP FILM 9UF 5% 600VDC RADIAL
CAP FILM 9UF 5% 600VDC RADIAL
CAP, 9µF, 350VAC, 5%, PP, RADIAL; Capacitance:9µF; Voltage Rating:350VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AT Series; Capacitor Case Style:Radial Box - 2-4 Pin; Capacitor RoHS Compliant: Yes
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C4ATHBW4900A3LJ | 399-6217-ND | 62-C4ATHBW4900A3LJ | C4ATHBW4900A3LJ | C4ATHBW4900A3LJ | 01AC1651 |
| Product Name | Film Capacitor | Film Capacitors | 9UF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Cap, 9Μf, 350Vac, 5%, Pp, Radial; Capacitance Kemet |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | High Frequency | High Frequency; DC Link, DC Filtering; High Frequency, Switching | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |