BLH706K801C114 is an AEC-Q200 qualified DC link capacitor for harsh environments, with a rated voltage of 800 Vdc, capacitance of 70 µF, and a maximum rms current of 20 A at 10 kHz. It features a plastic UL94V-0 case, tin-plated copper terminals, and dimensions of 57.5 mm in length, 55 mm in height, and 45 mm in terminal pitch. The capacitor operates from -40 °C to 105 °C, has a thermal resistance of 6.3 °C/W at 70 °C, and a self-healing, low-loss construction. It is rated for 1,500 hours at 85 °C and 85% relative humidity under rated voltage, with an expected life of 100,000 hours at a 70 °C hot spot.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 70µF 800V
70µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH706K801C114 | BLH706K801C114 | 2002-BLH706K801C114 | 338-BLH706K801C114-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 70 microF | 70 microF | 70 microF |