KEMET Electronics Corporation Film Capacitors C4AQLBW5700A3LK

Description
70µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
70µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-17006-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-17006-ND
Film Capacitors 399-17006-ND
70µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads

70µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitor - C4AQLBW5700A3LK - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
C4AQLBW5700A3LK
Film Capacitor C4AQLBW5700A3LK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Film Capacitors - C4AQLBW5700A3LK - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQLBW5700A3LK
Film Capacitors C4AQLBW5700A3LK
CAP FILM 70UF 10% 500VDC RADIAL

CAP FILM 70UF 10% 500VDC RADIAL

Supplier's Site Datasheet
Cap, Film, Aec-Q200, Pp, 70Uf, 500V, Rad; Dielectric Type Kemet - 59AC8749 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Aec-Q200, Pp, 70Uf, 500V, Rad; Dielectric Type Kemet
59AC8749
Cap, Film, Aec-Q200, Pp, 70Uf, 500V, Rad; Dielectric Type Kemet 59AC8749
CAP, FILM, AEC-Q200, PP, 70UF, 500V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:70µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, AEC-Q200, PP, 70UF, 500V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:70µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 70Μf, 500V, 10%, Pp, Radial; Capacitance Kemet - 50AC9239 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 70Μf, 500V, 10%, Pp, Radial; Capacitance Kemet
50AC9239
Cap, 70Μf, 500V, 10%, Pp, Radial; Capacitance Kemet 50AC9239
CAP, 70µF, 500V, 10%, PP, RADIAL; Capacitance:70µF; Voltage Rating:500V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C4AQ Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 70µF, 500V, 10%, PP, RADIAL; Capacitance:70µF; Voltage Rating:500V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C4AQ Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - C4AQLBW5700A3LK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQLBW5700A3LK
Capacitors - Film Capacitors C4AQLBW5700A3LK
CAP FILM 70UF 10% 500VDC RADIAL

CAP FILM 70UF 10% 500VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-17006-ND C4AQLBW5700A3LK C4AQLBW5700A3LK 59AC8749 50AC9239 C4AQLBW5700A3LK
Product Name Film Capacitors Film Capacitor Film Capacitors Cap, Film, Aec-Q200, Pp, 70Uf, 500V, Rad; Dielectric Type Kemet Cap, 70Μf, 500V, 10%, Pp, Radial; Capacitance Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Capacitors - Film Capacitors - 106PHB250K4H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH820K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details