The BLH206K801B064 is a DC link capacitor for harsh environments, rated for 800 Vdc, with a capacitance of 20 µF, and a maximum RMS current of 12 A at 70 °C. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The capacitor has a size of 42.5 mm in length, 37 mm in height, 28 mm in thickness, and a terminal pitch of 37.5 mm with a 10.2 mm lead spacing. It operates from -40 °C to 105 °C with voltage derating above 85 °C, and supports a thermal resistance of 11.6 °C/W. The part meets IEC 61071 and is rated for 1,500 hours at 85 °C/85% RH under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 20µF 800V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
20µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH206K801B064 | 2002-BLH206K801B064 | BLH206K801B064 | 338-BLH206K801B064-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 20 microF | 20 microF | 20 microF |