The BLH305K451A022 is a DC link capacitor rated for 450 Vdc and 3 µF with ±10% tolerance, designed for harsh environments and AEC-Q200 qualified. It operates from -40 °C to 105 °C, with a THB rating of 1500 hours at 85 °C and 85% relative humidity under rated voltage. The plastic UL94V-0 case measures 32 mm in length, 20 mm in height, and 11 mm in thickness, with a 27.5 mm terminal pitch and 0.8 mm lead diameter. It has a 10 kHz ESR of 20 mΩ, thermal resistance of 49.3 °C/W, and a typical RMS ripple current of 4 A at 70 °C. Insulation resistance is ≥30,000 MΩ×µF at 100 Vdc after 1 minute. Life expectancy is 100,000 hours at 70 °C hot spot under rated voltage. UL recognized for construction only under E128034.
Power Film Dc Applications / Dc Link Capacitors / Box
3µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 3µF 450V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH305K451A022 | 338-BLH305K451A022-ND | 2002-BLH305K451A022 | BLH305K451A022 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 3 microF | 3 microF | 3 microF |