The BLH106K701B012 is a DC link capacitor for harsh environments, rated for 700 Vdc and 10 µF capacitance, with a ±10% tolerance. It features a 2-lead configuration, measures 42.5 mm in length, 18 mm in height, and 24 mm in thickness, with a terminal pitch of 37.5 mm. The capacitor operates from -40 °C to 105 °C and is qualified to AEC-Q200 standards with a qualified THB rating of 85 °C / 85% RH for 1500 hours at rated voltage. It has a thermal resistance of 10.1 °C/W at 70 °C, a peak current rating of 350 A, and is constructed with UL94V-0 plastic case and dry resin. The part is UL recognized under E128034.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
10µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 10µF 700V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH106K701B012 | BLH106K701B012 | 338-BLH106K701B012-ND | 2002-BLH106K701B012 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |