BLH156K901B094 is a DC link film capacitor rated for 900 Vdc with a capacitance of 15 µF and a tolerance of ±10%. It features a 4-lead configuration, dimensions of 42.5 mm (L) × 44 mm (H) × 24 mm (T), and a 10.2 mm lead pitch. The capacitor supports a maximum RMS current of 12 A at 10 kHz and has an ESR of 7.5 mΩ at 10 kHz. It operates from -40 °C to 105 °C with a hot spot life expectancy of 100,000 hours at 70 °C. The unit is qualified to AEC-Q200 and withstands 85 °C / 85% RH for 1500 hours at rated voltage. Its case and resin are UL94V-0 rated, and it has a thermal resistance of 9.3 °C/W at 70 °C.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 15µF 900V
15µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH156K901B094 | BLH156K901B094 | 2002-BLH156K901B094 | 338-BLH156K901B094-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |