The BLH107K701C134 is a DC link capacitor from the BLH series designed for harsh environments, rated for 700 Vdc with a capacitance of 100 µF and a tolerance of ±10%. It features a plastic case with UL94V-0 rated resin, tin-plated copper terminals, and complies with AEC-Q200 standards. The part measures 65 mm in length, 35 mm in height, and 52.5 mm in pitch, with a mounting distance of 20.3 mm. It has a maximum rms current of 2000 A at 10 kHz, an ESR of 3.5 mΩ at 10 kHz, and an expected life of 100,000 hours at a 70°C hot spot temperature. The capacitor is rated for operation from -40 °C to 105 °C with derating above 85 °C and withstands 1500 hours at 85 °C/85% RH with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 100µF 700V
100µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH107K701C134 | BLH107K701C134 | 2002-BLH107K701C134 | 338-BLH107K701C134-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |