The BLH306K801B104 is a DC link capacitor designed for harsh environments, with a rated voltage of 800 Vdc and a capacitance of 30 µF. It features a case size of 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with two terminal leads spaced 20.3 mm apart. The capacitor meets AEC-Q200 qualifications, supports a maximum RMS current of 16 A at 70°C, and operates within a temperature range of -40°C to 105°C. It has an ESR of 4.5 mΩ at 10 kHz, an insulation resistance of at least 30,000 MΩ×µF, and is rated for 1,500 hours at 85°C and 85% relative humidity under rated voltage. The case and resin materials are UL94V-0 rated, and the terminals are tin-plated copper. Life expectancy is rated at 100,000 hours at a 70°C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
30µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 30µF 800V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH306K801B104 | 338-BLH306K801B104-ND | BLH306K801B104 | 2002-BLH306K801B104 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 30 microF | 30 microF | 30 microF |