The BLH506K112C144 is a DC link capacitor designed for harsh environments, rated for 1100 Vdc with a capacitance of 50 µF, ±10% tolerance. It features a maximum rms current of 19.5 A at 10 kHz, an ESR of 5.2 mΩ, and an ESL of 35 nH. The capacitor operates over a temperature range of -40 °C to 105 °C, with voltage derating above 85 °C. It is constructed with UL94V-0 plastic case and dry resin, has tin-plated copper terminals, and meets AEC-Q200 qualifications. Its dimensions are 65 mm in length, 45 mm in height, 52.5 mm in terminal pitch, and 20.3 mm in terminal diameter. The part is rated for 1500 hours at 85 °C/85% RH with rated voltage applied and has a life expectancy of 100,000 hours at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 50µF 1100V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
50µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH506K112C144 | 2002-BLH506K112C144 | BLH506K112C144 | 338-BLH506K112C144-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 50 microF | 50 microF | 50 microF |