The BLH905K112B054 is a DC link capacitor designed for harsh environments, rated for 1100 Vdc with a capacitance of 9 µF. It features a plastic UL94V-0 case, tin-plated copper terminals, and complies with AEC-Q200 automotive qualifications. The part is rated for 1500 hours at 85 °C and 85% relative humidity with rated voltage applied, operates from -40 °C to 105 °C, and supports a peak current of 12.8 A. Its dimensions are 37.5 mm (L) × 37 mm (H) × 22 mm (T) with 10.2 mm lead spacing. Thermal resistance is 5.0 °C/W at 70 °C hot spot, and insulation resistance exceeds 30,000 MΩ×µF. ESR at 10 kHz is 12.2 mΩ, and ESL is 30 nH.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 9µF 1100V
9µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH905K112B054 | BLH905K112B054 | 2002-BLH905K112B054 | 338-BLH905K112B054-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 9 microF | 9 microF | 9 microF |