Richardson RFPD Datasheets for Varactor Diodes

Varactor diodes are p-n junction diodes that are designed to act as a voltage controlled capacitance when operated under reverse bias.
Varactor Diodes: Learn more

Product Name Notes
Abrupt Junction Varactor Diode Chip
Dual Diode - Common Cathode Configuration: MACOM's MA4ST1200 series is a highly repeatable, UHCVD/ion-implanted, hyper abrupt silicon tuning varactor in a cost effective surface mount package. This series of varactors...
Hyberabrupt Junction Tuning Varactor Diode Chip
Hyberabrupt Junction Tuning Varactor
Hyberabrupt Junction Tuning Varactors
Hyperabrupt Tuning Varactors Supplied on Film Frame and Waffle Packs
M/A-COM Technology Solutions’ MAVR-000120-1411 is a gallium arsenide flip chip hyperabrupt varactor diode. This device is fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity and...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Silicon Hyperabrupt Varactor Diode Chips
Single Diode Configuration: MACOM offers four families of low cost surface mount gallium arsenide tuning varactors. All families have silicon nitride protected junctions for low leakage current and high reliability.
Single Diode Configuration: MACOM's MA45400 series is a highly repeatable, UHCVD/ion-implanted, abrupt silicon tuning varactor in a cost effective surface mount package. This series of varactors is designed for general...
Single Diode Configuration: MACOM's MA46H120 series is a gallium arsenide flip chip hyper abrupt varactor diode. These devices are fabricated on OMCVD epitaxial wafers using a process designed for high...
Single Diode Configuration: MACOM's MA4ST1200 series is a highly repeatable, UHCVD/ion-implanted, hyper abrupt silicon tuning varactor in a cost effective surface mount package. This series of varactors is designed for...
Single Diode Configuration: The MA45300 series of silicon abrupt junction tuning varactors has been designed to obtain the highest Q possible. All diodes in this series have a high density...
Single Diode Configuration: The MA46450 series of tuning varactors are hyperabrupt junction Gallium Arsenide diodes featuring constant gamma 1.0. These diodes offer high Q (up to 4000) permitting excellent tuning...
Single Diode Configuration: The MA46450, MA46470 and MA46410 series of tuning varactors are hyperabrupt junction Gallium Arsenide diodes featuring constant gamma 1.0 (MA46450 series), 1.25 (MA46470 series) or 1.5 (MA46410...
Single Diode Configuration: The MA46580, MA46585 and MA46H130 series of beam lead constant gamma tuning varactors are hyperabrupt junction gallium arsenide diodes with a constant gamma of 1.0 or 1.25.
Single Diode Configuration: The MA46600 series of microwave tuning varactors is a family of abrupt junction gallium arsenide devices featuring Q factors in excess of 8000. This series is specifically...
Single Diode Configuration: The MA4ST079 through MA4ST083 series of silicon hyperabrupt junction tuning varactors is produced with ion implantation and advanced epitaxial growth techniques. These diodes have thermal oxide passivation,...
Single Diode Configuration: The MA4ST1300 series is a highly repeatable, UHCVD/ion-implanted, hyperabrupt silicon tuning varactor in a cost effective surface mount package. This series of varactors is designed for high...
Single Diode Configuration: The MA4ST200 series is a ion-implanted, hyperabrupt junction, silicon tuning varactors in surface mount packages. This series of varactors is designed for high Q and low voltage...
Single Diode Configuration: The MA4ST300 series are ion-implanted, hyper abrupt junction, silicon tuning varactors in SC79, SC70 3LD, and SOD-323 surface mount packages. This series of varactors is designed for...
Single Diode Configuration: The MA4ST400 series are ion-implanted, hyperabrupt junction, silicon tuning varactors in the SOT-23 surface mount package. These thermal oxide passivated diodes feature high capacitance ratio and quality...
Single Diode Configuration: The MA4ST550 family of high Q Silicon Hyperabrupt Tuning Varactors is available in a series of low parasitic capacitance microwave packages or in chip form. The MA4ST550...
SMV2026 Series: Surface-Mount, Silicon Hyperabrupt Tuning Varactor Diodes. The SMV2026 series are silicon surface-mount, hyperabrupt tuning varactor diodes, excellent for use as high-Q tuning elements in an RF Voltage Controlled...
The MAVR-011020-1411 is a gallium arsenide flip chip hyperabrupt varactor diode. This device is fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity and extremely low...
The SMV1263 series of silicon hyperabrupt junction varactor diodes are designed for 3 V platforms. The high capacitance ratio and low reverse voltage of these varactors make them attractive for...
The SMV1270 series are silicon hyperabrupt junction varactor diodes specifically designed for battery operation. The specified high capacitance ratio and low reverse voltage make these varactors appropriate for low-noise Voltage-Controlled...
The SMV1281 series of surface mount hyperabrupt junction varactor diodes are designed for very high capacitance tuning ratios with a low series resistance, which makes these devices especially attractive for...
The SMV1405-040LF is a silicon abrupt junction varactor diode designed for use in Voltage Controlled Oscillators (VCOs) that require tight capacitance tolerances. The low resistance of this varactor makes it...
The SMV1405-SMV1413 group of silicon abrupt junction varactor diodes is designed for use in Voltage Controlled Oscillators (VCOs) requiring tight capacitance tolerances. The low resistance of these varactors makes them...
The SMV1430-040LF silicon abrupt junction varactor diode is designed for use in Voltage Controlled Oscillators (VCOs) or voltage controlled phase shifters requiring tight capacitance tolerances. The low resistance of this...
The SMV1470-004/004LF are dual silicon, hyperabrupt junction varactor diodes in a common cathode configuration. The specified high capacitance ratio and low series resistance make these varactors appropriate for low-noise Voltage...
The SMV1493-079LF and SMV1494-079LF silicon abrupt junction varactor diodes are designed for use in Voltage Controlled Oscillators (VCOs) requiring tight capacitance tolerances. The low resistance of these varactors makes them...
The SMV1702-011LF silicon hyperabrupt junction varactor diode is specifically designed for battery operation. The high capacitance ratio and low series resistance make this varactor appropriate for low-noise Voltage Controlled Oscillators...
The SMV1705 group of silicon hyperabrupt junction varactor diodes is specifically designed for battery operation. The specified high capacitance ratio and low reverse voltage of these varactors make them appropriate...
The SMV1763-079LF is a silicon hyperabrupt junction varactor diode specifically designed for 3 V platforms. The specified high capacitance ratio and low reverse voltage make this varactor appropriate for low...
The SMV1801-079LF is a silicon hyperabrupt junction varactor diode specifically designed for battery operation. The specified high capacitance ratio and low series resistance make this varactor appropriate for low phase...
The SMV2019-040LF is a silicon hyperabrupt junction varactor diode specifically designed for wide bandwidth, low-loss applications. The specified high capacitance ratio and low reverse voltage make this varactor appropriate for...
The SMV2019-SMV2023 series are silicon hyperabrupt junction varactor diodes. The capacitance ratio and low series resistance of these varactors make them attractive for low phase noise Voltage-Controlled Oscillators (VCOs) in...
The SMV2025-079LF is a silicon surface mount, hyperabrupt tuning varactor diode excellent for use as a high-Q tuning element in an RF Voltage Controlled Oscillator (VCO), voltage-controlled phase shifter, or...
The SMV2201-SMV2205 series are silicon hyperabrupt junction varactor diodes specifically designed for wide bandwidth, low-loss applications. The specified high capacitance ratio and low reverse voltage make these varactors appropriate for...
The SMVA1248-079LF silicon hyperabrupt junction varactor diode is designed for use in voltage controlled oscillators (VCOs) with a low tuning voltage operation and is ideal for in-vehicle infotainment applications. This...
The SMVA1253-079LF silicon hyperabrupt junction varactor diode is designed for use in voltage controlled oscillators (VCOs) with a low tuning voltage operation and is ideal for in-vehicle infotainment applications. This...
The SMVA1470-004LF is a dual silicon, hyperabrupt junction varactor diode in a common cathode configuration. The specified high capacitance ratio and low series resistance make this varactor appropriate for low-noise...