The BLH137K701C144 is a DC link capacitor rated for 700 Vdc with a capacitance of 130 µF and ±10% tolerance. It is housed in a plastic case with UL94V-0 rated materials, features two tin-plated copper terminals, and measures 57.5 mm in length, 65 mm in height, 45 mm in width, and 52.5 mm in terminal pitch with a 20.3 mm terminal diameter. The capacitor is qualified to AEC-Q200, operates from -40 °C to 105 °C, withstands 1500 hours at 85 °C and 85% relative humidity at rated voltage, and has an insulation resistance of at least 30,000 MΩ×µF at 100 Vdc. Its life expectancy is 100,000 hours at a 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
130µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 130µF 700V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH137K701C144 | 338-BLH137K701C144-ND | BLH137K701C144 | 2002-BLH137K701C144 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 130 microF | 130 microF | 130 microF |