BLH177K451C164 is a DC link capacitor rated for 450 Vdc and 170 µF with a case size of 57.5 mm × 80 mm × 35 mm and 20.3 mm lead spacing. It operates from -40 °C to 105 °C, with a thermal resistance of 4.8 °C/W at 70 °C and a peak ripple current of 3400 A at 10 kHz. The capacitor is AEC-Q200 qualified, meets IEC 61071, and features a plastic UL94V-0 case and dry resin.
Power Film Dc Applications / Dc Link Capacitors / Box
170µF Film Capacitor 450V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 170µF 450V
Win Source Part Number: 1337674-BLH177K451C1
Category: Capacitors - Film Capacitors
Series: BLH
Features: 85C/85% Humidity, THB, Low ESR, Low ESL, Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 450V
Size / Dimension: 2.264" L x 1.378" W (57.50mm x 35.00mm)
Applications: DC Link, DC Filtering
Height - Seated (Max): 3.150" (80.00mm)
Standard Package: 20
Capacitance: 170 µF
Tolerance: ±10%
Lead Spacing: 2.067" (52.50mm)
ESR (Equivalent Series Resistance): 3 mOhms
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial - 4 Leads
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Cornell Dubilier Electronics (CDE)
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH177K451C164 | 338-BLH177K451C164-ND | 2002-BLH177K451C164 | 1337674-BLH177K451C164 | BLH177K451C164 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | |||
| Capacitance Range | 170 microF | 170 microF | 170 microF | 170 microF |