The capacitors of C4D Series are designed with reinforced metallized polypropylene dielectric film. These capacitors are suitable to withstand the heavy current pulses usually met in GTO protection. The axial connections allow to reduce series inductance and provide strong mechanical mounting reliable electrical contact and good thermal dissipation of heat produced during service.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | C4DEFPQ6380A8TK |
| Product Name | IGBT Snubber Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 380 microF |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 400 volts |