BLH206K901B102 is a DC link capacitor designed for harsh environments, with a rated voltage of 900 Vdc, capacitance of 20 µF, and a maximum rms current of 14 A at 70°C. It features a plastic UL94V-0 case, tin-plated copper terminals, and complies with AEC-Q200 standards. The capacitor supports a 1500-hour test at 85°C/85% RH under rated voltage and has an expected life of 100,000 hours at 70°C hot spot temperature. Its dimensions are 42.5 mm in length, 45 mm in height, 30 mm in thickness, and 37.5 mm in lead pitch, with 2 leads and a terminal spacing of 1 mm. The part is qualified for automotive applications and operates within a temperature range of -40°C to 105°C.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 20µF 900V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
20µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH206K901B102 | 2002-BLH206K901B102 | BLH206K901B102 | 338-BLH206K901B102-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 20 microF | 20 microF | 20 microF |